处理中...

首页  >  产品百科  >  ABM10W-33.3333MHZ-6-J2Z-T3

ABM10W-33.3333MHZ-6-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 33.3333MHz 40Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-33.3333MHZ-6-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-33.3333MHZ-6-J2Z-T3

ABM10W-33.3333MHZ-6-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series quartz crystal from ABRACON is an energy-efficient and compact solution designed specifically for IoT applications. This product supports fundamental operating modes and operates within a frequency range of 16.0000 to 50.0000 MHz, making it ideal for use in wearable devices, wireless communication modules, and machine-to-machine (M2M) connectivity systems. With its low profile design (2.5 x 2.0 x 0.6mm) and exceptional performance, the ABM10W is optimized for wearables and ultra-low power MCUs, providing precise timing signals essential for IoT devices.
    Key Applications:
    - Wearables
    - Internet of Things (IoT)
    - Bluetooth/Bluetooth Low Energy (BLE)
    - Wireless modules
    - Near Field Communication (NFC)
    - ISM Band Devices
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 16.0000 | — | 50.0000 | MHz |
    | Frequency Tolerance (@+25°C) | -10 | 10 | +10 | ppm |
    | Frequency Stability (over -40°C to +125°C) | -10 | 10 | +10 | ppm |
    | Equivalent Series Resistance (R1) | <70 | 100 | — | Ω |
    | Shunt Capacitance (C0) | <1.0 | 2.0 | — | pF |
    | Load Capacitance (CL) | — | 4.0 | — | pF |
    | Drive Level | 10 | 100 | — | µW |
    | Aging (1 Year) | -2 | 2 | +2 | ppm |
    | Insulation Resistance | 500 | — | — | MΩ |
    Environmental Specifications:
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Pb-Free and RoHS compliant
    Product Features and Advantages
    1. Low Profile Design: The ABM10W series has a maximum height of 0.6mm, making it suitable for space-constrained designs.
    2. Exceptional Low-Plating Capacitance: The plated quartz crystal has an extremely low load capacitance (down to 4pF), ensuring minimal parasitic effects and improved stability.
    3. Wide Temperature Range: Reliable performance across extreme temperature conditions (-40°C to +125°C).
    4. Long-Term Reliability: Sealed design ensures superior environmental resilience.
    5. IoT Optimization: Designed specifically for IoT applications where low power consumption and high precision are critical.
    Application Case Studies and Recommendations
    1. Wearable Devices: The ABM10W is ideal for fitness trackers and smartwatches due to its small footprint and energy-saving characteristics.
    - Recommendation: For maximum efficiency, pair the ABM10W with an ultra-low power MCU like Texas Instruments MSP430 series to ensure prolonged battery life.
    2. Wireless Modules: It supports BLE and NFC modules requiring stable frequency outputs.
    - Recommendation: Use the 16.0000MHz model for Bluetooth LE, and consider a higher frequency option (e.g., 27.0000MHz or 50.0000MHz) for more complex RF applications.
    3. Machine-to-Machine (M2M): Ideal for industrial IoT applications where robustness and precision are required.
    - Recommendation: Ensure adequate thermal management for optimal performance in harsh environments.
    Compatibility and Support
    The ABM10W series is compatible with common microcontrollers and wireless transceiver ICs used in IoT devices. ABRACON provides excellent technical support, including design assistance and app

ABM10W-33.3333MHZ-6-J2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 40Ω
频率 33.3333MHz
驱动电平 -
负载电容 6pF
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-33.3333MHZ-6-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-33.3333MHZ-6-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-33.3333MHZ-6-J2Z-T3 ABM10W-33.3333MHZ-6-J2Z-T3数据手册

ABM10W-33.3333MHZ-6-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635