处理中...

首页  >  产品百科  >  ABM10W-16.8000MHZ-8-J1Z-T3

ABM10W-16.8000MHZ-8-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±50ppm 16.8MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-16.8000MHZ-8-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-16.8000MHZ-8-J1Z-T3

ABM10W-16.8000MHZ-8-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W Series from ABRACON is an advanced low-profile quartz crystal designed specifically for energy-efficient wearable devices and Internet of Things (IoT) applications. This compact crystal oscillator delivers high precision timing solutions with its miniature footprint of 2.5mm x 2.0mm x 0.6mm, making it ideal for space-constrained applications. The ABM10W Series is Pb and RoHS compliant, ensuring it meets environmental standards while providing superior performance across a wide range of operating temperatures.
    The crystal operates in fundamental mode with a frequency range from 16.0000 MHz to 50.0000 MHz, offering versatility in various high-frequency applications such as Bluetooth, wireless modules, machine-to-machine (M2M) communication, ultra-low power microcontrollers (MCUs), and near-field communication (NFC). Its primary role is to provide a stable heartbeat for modern electronic systems.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | - | 50.0000 | MHz | - |
    | Operation Mode | - | Fundamental | - | - | - |
    | Operating Temperature Range | -40 | - | +125 | °C | See options |
    | Storage Temperature | -55 | - | +125 | °C | - |
    | Frequency Tolerance @ +25°C | -10 | +10 | - | ppm | See options |
    | Frequency Stability | -10 | +10 | - | ppm | See options |
    | Equivalent Series Resistance (R1) | - | 100 | - | Ω | Varies by frequency range |
    | Shunt Capacitance (C0) | - | - | 2.0 | pF | - |
    | Load Capacitance (CL) | - | 4.0 | - | pF | See options |
    | Drive Level | 10 | - | 100 | µW | - |
    | Aging @ 25°C ±3°C | -2 | +2 | - | ppm | - |
    | Insulation Resistance | 500 | - | - | MΩ | @ 100Vdc ±15V |
    Product Features and Advantages
    1. Optimized for IoT and Wearable Devices: With its small footprint and energy-saving capabilities, the ABM10W Series is ideal for portable and battery-operated IoT devices.
    2. Low Plating Capacitance: Achieves as low as 4pF, minimizing the parasitic effects that could otherwise impact the performance of high-frequency circuits.
    3. Seam-Sealed Construction: Ensures reliability and longevity under extreme conditions, making it suitable for harsh environments.
    4. Height Constraint Compatibility: At 0.6mm maximum height, it fits into tight spaces, enhancing design flexibility.
    5. Wide Operating Temperature Range: Supports -40°C to +125°C, making it robust for industrial and consumer applications.
    Application Cases and Usage Suggestions
    The ABM10W Series is used extensively in IoT gateways, wearable health monitors, smart home devices, and industrial sensors. For instance:
    - In wearable fitness trackers, its compact size and precise timing help maintain accurate step counting and heart rate monitoring.
    - In wireless modules, the crystal’s stability ensures reliable data transmission over long periods without degradation.
    Usage Recommendations:
    - Ensure correct load capacitance values are matched during PCB layout to maximize performance.
    - Use thermal management techni

ABM10W-16.8000MHZ-8-J1Z-T3参数

参数
频率 16.8MHz
驱动电平 -
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-16.8000MHZ-8-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-16.8000MHZ-8-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-16.8000MHZ-8-J1Z-T3 ABM10W-16.8000MHZ-8-J1Z-T3数据手册

ABM10W-16.8000MHZ-8-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635