处理中...

首页  >  产品百科  >  ABM12W-38.8800MHZ-7-J1Z-T3

ABM12W-38.8800MHZ-7-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 38.88MHz 80Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-38.8800MHZ-7-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-38.8800MHZ-7-J1Z-T3

ABM12W-38.8800MHZ-7-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W series by ABRACON is an IoT-optimized quartz crystal designed for applications requiring low profile and high precision. This component is ideal for wearable devices, Internet of Things (IoT), wireless modules, and ultra-low power microcontrollers. The series features a compact footprint of 1.6 x 1.2 x 0.4mm, making it suitable for space-constrained designs while offering superior performance and reliability.
    Technical Parameters
    The ABM12W series provides a frequency range from 24.0000 MHz to 52.0000 MHz with fundamental mode operation. It supports various operating temperature ranges from -40°C to +125°C, ensuring robust performance in harsh environments. Key technical specifications include:
    - Frequency Tolerance: ±10 to ±100 ppm depending on configuration.
    - Frequency Stability: ±10 to ±50 ppm over operating temperature range.
    - Equivalent Series Resistance (ESR): <80 to <150 Ω depending on frequency.
    - Load Capacitance: Standard load capacitance of 4 pF, with options for 6 pF, 7 pF, or 8 pF.
    - Drive Level: 10 to 100 µW.
    - Aging: ±2 ppm/year @ 25°C ±3°C.
    - Insulation Resistance: ≥500 MΩ @ 100Vdc ±15V.
    Product Features and Advantages
    The ABM12W series stands out due to its energy-saving capabilities, particularly suitable for wearables and IoT applications. Its plated surface ensures low plating capacitance (as low as 4 pF), which optimizes Equivalent Series Resistance (ESR). The maximum height of 0.4 mm is specifically tailored for designs with strict height constraints. Additionally, seam sealing enhances long-term reliability.
    Key advantages:
    - Low Power Consumption: Ideal for battery-powered devices.
    - High Precision: Ensures stable operation across various temperatures.
    - Space-Saving Design: Suitable for compact PCB layouts.
    - Seam Sealed Construction: Enhances durability and longevity.
    Application Case Studies and Usage Recommendations
    The ABM12W series is widely used in:
    - Wearable technology like smartwatches and fitness trackers.
    - IoT devices such as smart home appliances and sensors.
    - Wireless communication modules including Bluetooth and NFC.
    Usage Suggestions:
    - For optimal performance, ensure proper placement on the PCB to minimize external interference.
    - Choose appropriate load capacitance based on the specific application requirements.
    - Consider temperature stability options to align with the expected operational environment.
    Compatibility and Support
    The ABM12W series is compatible with a variety of electronic systems and protocols, facilitating integration into existing architectures. ABRACON offers comprehensive support, including detailed documentation and technical assistance, ensuring seamless implementation and maintenance.
    Common Issues and Solutions
    Below are common issues users might encounter along with their solutions:
    - Issue: High ESR leading to unstable oscillation.
    - Solution: Verify load capacitance settings; adjust if necessary.
    - Issue: Deviation in frequency tolerance.
    - Solution: Check operating temperature and ensure compliance with specified ranges.
    - Issue: Insufficient aging stability.
    - Solution: Ensure proper storage conditions and re-evaluate if issues persist.
    Conclusion and Recommendation
    The ABM12W series is a top-tier choice for developers seeking reliable, energy-efficient quartz crystals for IoT and wearable applications. Its compact size, precise specifications, and compatibility make it a versatile solution. Given these attributes, we highly recommend the ABM12W series for projects requiring high-performance quartz crystals.
    For more information, visit [ABRACON’s official website](www.abracon.com).

ABM12W-38.8800MHZ-7-J1Z-T3参数

参数
等效串联电阻 80Ω
频率 38.88MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±50ppm
频率容差 ±10ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-38.8800MHZ-7-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-38.8800MHZ-7-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-38.8800MHZ-7-J1Z-T3 ABM12W-38.8800MHZ-7-J1Z-T3数据手册

ABM12W-38.8800MHZ-7-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635