处理中...

首页  >  产品百科  >  ABM12W-24.5535MHZ-6-D2X-T3

ABM12W-24.5535MHZ-6-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±20ppm 24.5535MHz 100Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-24.5535MHZ-6-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-24.5535MHZ-6-D2X-T3

ABM12W-24.5535MHZ-6-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    1. Product Introduction
    The ABM12W Series is an advanced, energy-efficient quartz crystal designed specifically for wearable devices and Internet of Things (IoT) applications. These compact and reliable oscillators are manufactured to meet the stringent demands of modern electronics while offering superior performance. The series supports a wide range of frequencies from 24.0000 MHz to 52.0000 MHz, making it suitable for numerous applications, including Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM bands. The small footprint (1.6 x 1.2 x 0.4 mm) ensures ideal integration into height-constrained designs.
    2. Technical Parameters
    Below are the key technical specifications of the ABM12W Series:
    - Frequency Range: 24.0000 MHz to 52.0000 MHz
    - Operation Mode: Fundamental mode
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature Range: -55°C to +125°C
    - Frequency Tolerance (at +25°C): ±10 ppm (customizable down to ±100 ppm)
    - Frequency Stability over Operating Temperature: ±10 ppm (customizable)
    - Equivalent Series Resistance (R1):
    - 24.0000–31.9999 MHz: <90–150 Ω
    - 32.0000–36.9999 MHz: <80–100 Ω
    - 37.0000–52.0000 MHz: <60–80 Ω
    - Shunt Capacitance (C0): <1.0–2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable options available)
    - Drive Level: 10–100 µW
    - Aging (per year): ±2 ppm @ 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100 Vdc ±15 V
    3. Product Features and Advantages
    The ABM12W Series boasts several unique features and advantages:
    - Energy-Efficient Design: Optimized for use in wearables and IoT devices requiring minimal power consumption.
    - Low Plating Capacitance: With a plated capacitance as low as 4 pF, it offers superior ESR optimization.
    - Compact Size: The 0.4 mm maximum height makes it ideal for space-constrained applications.
    - Seam-Sealed Construction: Provides enhanced reliability and durability under extreme conditions.
    - Wide Operating Range: Suited for environments ranging from -40°C to +125°C.
    4. Application Case Studies and Usage Recommendations
    The ABM12W Series is tailored for IoT wearables and low-power wireless solutions. Its compact size and operational versatility make it an excellent choice for Bluetooth/Bluetooth Low Energy devices, NFC systems, and ISM band transceivers.
    - Bluetooth Low Energy (BLE): This series ensures precise frequency control for stable communication.
    - Near Field Communication (NFC): With its high-frequency stability, it enhances the performance of NFC-enabled devices.
    Usage Suggestion: For optimal performance, ensure the operating temperature remains within the specified range (-40°C to +125°C) and maintain adequate load capacitance. Additionally, monitor the drive level to avoid overloading.
    5. Compatibility and Support
    The ABM12W Series maintains compatibility with most microcontrollers and wireless communication modules. ABRACON provides comprehensive technical support and customer assistance. Customization options such as specific tolerances, operating temperatures, and load capacitance values can be accommodated upon request.
    6. Common Issues and Solutions
    Here are some common issues users may encounter and their respective solutions:
    - Issue: High Equivalent Series Resistance (ESR).
    Solution: Verify if the operating temperature falls outside the recommended range. If so, consider using a unit with extended temperature stability options.
    - Issue: Poor frequency tolerance.
    Solution: Ensure the crystal is properly soldered and aligned with the PCB design guidelines.
    - Issue: Inconsistent performance during reflow soldering.
    Solution: Follow the recommended reflow p

ABM12W-24.5535MHZ-6-D2X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 24.5535MHz
驱动电平 -
负载电容 6pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-24.5535MHZ-6-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-24.5535MHZ-6-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-24.5535MHZ-6-D2X-T3 ABM12W-24.5535MHZ-6-D2X-T3数据手册

ABM12W-24.5535MHZ-6-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635