处理中...

首页  >  产品百科  >  ABM13W-52.0000MHZ-5-N1U-T5

ABM13W-52.0000MHZ-5-N1U-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±10ppm ±10ppm 52MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-52.0000MHZ-5-N1U-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-52.0000MHZ-5-N1U-T5

ABM13W-52.0000MHZ-5-N1U-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series quartz crystal by Abracon LLC represents the pinnacle of miniaturization and efficiency in the world of electronic components. This product is a 1.20 x 1.00 x 0.33 mm ultra-miniature crystal oscillator, specifically optimized for IoT (Internet of Things), wearable devices, wireless modules, and ultra-low-power systems. Its size makes it ideal for space-constrained applications where weight and volume are critical design considerations.
    Technical Parameters
    Below are the key technical specifications extracted from the product's data sheet:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 32.0000 | 80.0000 MHz | Standard frequencies available |
    | Operation Mode Fundamental |
    | Operating Temperature | -40 | +85 °C | See options |
    | Storage Temperature | -40 | +125 °C
    | Frequency Tolerance | -10 | ±10 | +10 | ppm | See options |
    | Frequency Stability | -15 | ±15 | +15 | ppm | See options |
    | Equivalent Series Resistance (ESR) | <25 | 50 | <100 | Ω | Over -40°C to +125°C |
    | Shunt Capacitance (C0) 1.0 pF
    | Load Capacitance (CL) 5.0 pF | See options |
    | Drive Level | 10 | 100 μW
    Additional details:
    - Insulation resistance: ≥ 500 MΩ @ 100 VDC ± 15V
    - Aging: ≤ ±2 ppm/year @ 25°C ± 3°C
    Product Features and Advantages
    1. World’s Smallest At-Cut MHz Crystal: The ABM13W is the smallest quartz crystal in the market at 1.20 x 1.00 x 0.33 mm, making it a perfect fit for compact designs.
    2. Low Power Consumption: Optimized for use with low-energy SoCs and transceivers, ensuring extended battery life.
    3. Wide Operating Temperature Range: Withstanding temperatures from -40°C to +85°C, this crystal ensures reliability in harsh environments.
    4. Enhanced Performance: Low ESR and excellent start-up times make it ideal for IoT, wearables, and wireless connectivity.
    5. Height-Constrained Designs: Ideal for devices with height restrictions due to its low-profile package.
    6. Customizable Options: Available with various frequency tolerances, load capacitances, and operating temperature ranges to meet specific application requirements.
    Application Areas and Use Suggestions
    The ABM13W Series is widely used across multiple domains such as:
    - Wearables: Smartwatches, fitness trackers, and other body-worn electronics.
    - Wireless Modules: Bluetooth, BLE, Wi-Fi, Zigbee, etc.
    - IoT Devices: Home automation, smart sensors, environmental monitoring.
    - Near Field Communication (NFC): Payment solutions and secure transactions.
    Use Suggestions:
    - In high-density circuit boards, place crystals near the microcontroller for minimal signal degradation.
    - Use appropriate load capacitance to match the system requirements.
    - Ensure the PCB layout minimizes EMI/RFI interference.
    Compatibility and Support
    The ABM13W is fully compliant with RoHS standards, ensuring it meets environmental regulations. It is also available in tape-and-reel packaging (5,000 units per reel) for high-volume production needs. Abracon provides comprehensive support including technical documentation, design assistance, and compliance certifications (ISO 9001-2015).

ABM13W-52.0000MHZ-5-N1U-T5参数

参数
负载电容 5pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 52MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM13W-52.0000MHZ-5-N1U-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-52.0000MHZ-5-N1U-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-52.0000MHZ-5-N1U-T5 ABM13W-52.0000MHZ-5-N1U-T5数据手册

ABM13W-52.0000MHZ-5-N1U-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635