处理中...

首页  >  产品百科  >  ABM11W-32.0000MHZ-6-D2X-T3

ABM11W-32.0000MHZ-6-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±20ppm 32MHz 50Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-32.0000MHZ-6-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-32.0000MHZ-6-D2X-T3

ABM11W-32.0000MHZ-6-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W Series is an innovative IoT-optimized quartz crystal designed specifically for wearable devices, IoT applications, and other ultra-low-power scenarios. With its compact size (2.0 x 1.6 x 0.5mm), it fits seamlessly into height-constrained designs while maintaining high reliability. As the "Heartbeat of the IoT™," this product supports frequencies from 16.0000 to 50.0000 MHz, making it suitable for a wide range of applications including Bluetooth/BLE, wireless modules, near-field communication (NFC), machine-to-machine (M2M) connectivity, and MCU-driven systems.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | 16.0000–50.0000 | 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | -40+125 | +125 | °C | See options |
    | Storage Temperature | -55 | -55+125 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | ±10 | +10 | ppm | See options |
    | Frequency Stability | -10 | ±10 | +10 | ppm | See options |
    | Equivalent Series Resistance (R1) | <150 | 200 Ω
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance (CL) | 4.0 pF | See options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 year) | -2 | +2 | ppm | @ 25°C±3°C
    | Insulation Resistance | 500 MΩ | @ 100Vdc ± 15V
    Product Features and Advantages
    The ABM11W series offers several key features and advantages:
    - Energy Efficiency: Optimized for low power consumption in wearables and IoT devices.
    - Low Profile Design: With a maximum height of 0.5mm, it is ideal for space-constrained applications.
    - Reliability: Seam-sealed construction ensures long-term reliability.
    - Customization: Offers multiple load capacitance options and frequency tolerances, providing flexibility for various design requirements.
    - Compatibility: Suitable for Bluetooth/BLE, NFC, and other wireless technologies.
    Application Cases and Usage Recommendations
    The ABM11W series is widely used in IoT devices such as smartwatches, health trackers, home automation systems, and industrial sensors. For optimal performance:
    - Ensure proper PCB layout to minimize stray capacitance.
    - Select the appropriate load capacitance based on your application's specific requirements.
    - Consider operating temperature ranges when designing for extreme environments.
    Compatibility and Support
    The ABM11W series is compatible with most standard SMD assembly processes and supports reflow soldering profiles as per JEDEC standards. ABRACON provides comprehensive technical support and maintenance services to assist customers throughout the product lifecycle.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    1. Issue: Inconsistent frequency output.
    - Solution: Verify the correct load capacitance and ensure stable operating temperatures.

    2. Issue: High equivalent

ABM11W-32.0000MHZ-6-D2X-T3参数

参数
等效串联电阻 50Ω
频率 32MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±20ppm
频率容差 ±20ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-32.0000MHZ-6-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-32.0000MHZ-6-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-32.0000MHZ-6-D2X-T3 ABM11W-32.0000MHZ-6-D2X-T3数据手册

ABM11W-32.0000MHZ-6-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635