处理中...

首页  >  产品百科  >  ABM11W-37.4000MHZ-8-D2X-T3

ABM11W-37.4000MHZ-8-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±20ppm 37.4MHz 80Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-37.4000MHZ-8-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-37.4000MHZ-8-D2X-T3

ABM11W-37.4000MHZ-8-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W Series from Abracon is an IoT-optimized quartz crystal designed to meet the stringent requirements of modern wearables and IoT devices. This series features an ultra-low profile package size of 2.0 x 1.6 x 0.5mm, making it ideal for applications where space constraints are critical. As part of Abracon’s commitment to sustainability, these crystals are Pb-free, RoHS-compliant, and fully compliant with ISO9001:2015 standards.
    The ABM11W series supports a wide operating frequency range from 16.0000 MHz to 50.0000 MHz, with optimized fundamental mode operation. Its design ensures excellent temperature stability, load capacitance control, and equivalent series resistance (ESR), which collectively make it suitable for a variety of applications including wearable technology, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near field communication (NFC), and ISM band radios.
    Technical Parameters
    The following table summarizes key technical specifications of the ABM11W Series:
    | Parameter | Min | Typical | Max | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | ºC | See options
    | Storage Temperature | -55 | +125 | ºC
    | Frequency Tolerance @ +25°C | -10 | ±10 ppm | See options |
    | Frequency Stability | -10 | ±10 ppm | See options |
    | Equivalent Series Resistance (R1)| <150 | 200 Ω | 16.0000–50.0000 MHz |
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance (CL) 4.0 pF | See options |
    | Drive Level | 10 | 100 µW
    | Aging (1 Year) | -2 | +2 ppm | @ 25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @ 100VDC ± 15V |
    Product Features and Advantages
    The ABM11W series offers several unique advantages:
    1. Low Profile Design: The maximum height of 0.5 mm ensures compatibility with thin form-factor devices.
    2. Energy Efficiency: Optimized ESR and load capacitance (down to 4 pF) minimize power consumption.
    3. Wide Operating Temperatures: With support for temperatures ranging from -40°C to +125°C, the ABM11W excels in harsh environments.
    4. Seam Sealed Reliability: Enhanced moisture protection extends product life.
    5. IoT Optimization: Customizable load capacitance and frequency stability options tailor its use for specific IoT applications.
    These features make the ABM11W series a competitive choice for developers of next-generation IoT devices, wearable tech, and wireless communication solutions.
    Application Cases and Usage Recommendations
    The ABM11W series finds application across various industries, including:
    - Wearable technology such as smartwatches and fitness trackers.
    - Bluetooth-enabled devices like BLE peripherals and sensors.
    -

ABM11W-37.4000MHZ-8-D2X-T3参数

参数
驱动电平 10μW
负载电容 8pF
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 80Ω
频率 37.4MHz
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-37.4000MHZ-8-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-37.4000MHZ-8-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-37.4000MHZ-8-D2X-T3 ABM11W-37.4000MHZ-8-D2X-T3数据手册

ABM11W-37.4000MHZ-8-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635