处理中...

首页  >  产品百科  >  ABM13W-76.8000MHZ-5-JH7Z-T5

ABM13W-76.8000MHZ-5-JH7Z-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±7ppm ±50ppm 76.8MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-76.8000MHZ-5-JH7Z-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-76.8000MHZ-5-JH7Z-T5

ABM13W-76.8000MHZ-5-JH7Z-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series by Abracon is an ultra-miniature quartz crystal designed to cater to the specific needs of IoT, wearable technology, and wireless communication applications. These crystals come in an incredibly compact package measuring 1.20 x 1.00 x 0.33 mm, making them one of the smallest AT-cut MHz crystals available. With a range of standard and non-standard frequencies, the ABM13W Series offers versatility across various industries, including IoT devices, wearable electronics, near-field communication (NFC), and machine-to-machine (M2M) connectivity.
    Technical Parameters
    The technical specifications of the ABM13W Series include:
    - Frequency Range: 32.0000 to 80.0000 MHz
    - Standard Available Frequencies: 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz
    - Operating Mode: Fundamental
    - Operating Temperature Range: -40°C to +85°C
    - Storage Temperature: -40°C to +125°C
    - Frequency Tolerance @ +25°C: ±10 ppm
    - Frequency Stability over Operating Temp. (ref. to +25°C): ±15 ppm
    - Equivalent Series Resistance (R1):
    - 32.0000–32.9999 MHz: <45 to 100 Ω
    - 33.0000–36.9999 MHz: <35 to 80 Ω
    - 37.0000–80.0000 MHz: <25 to 50 Ω
    - Shunt Capacitance (C0): 1.0 pF
    - Load Capacitance (CL): 5.0 pF (customizable options available)
    - Drive Level: 10–100 μW
    - Aging: -2 to +2 ppm/year @ 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100 Vdc ±15V
    Product Features and Advantages
    The ABM13W Series boasts several unique features that make it stand out in the market:
    - World’s Smallest Package: At just 1.20 x 1.00 x 0.33 mm, it is ideal for applications with strict space constraints.
    - Optimized Performance: Designed to work efficiently across extended temperature ranges, minimizing thermal effects on performance.
    - Low Profile Design: Ideal for height-constrained designs.
    - Low Energy Consumption: Enhanced start-up time and power-saving capabilities, making it suitable for low-power microcontrollers (MCUs), system-on-chips (SoCs), and transceivers.
    - Wide Range of Frequencies: Supports multiple standard and customizable frequencies.
    - Enhanced Stability: Available with ±10 ppm frequency tolerance, ensuring consistent performance.
    - Wide Operating Temperature Range: Suitable for environments ranging from -40°C to +85°C.
    Application Cases and Usage Suggestions
    The ABM13W Series is well-suited for a variety of applications, including:
    - IoT Devices: Ideal for sensors, smart home devices, and wearable tech.
    - Wireless Modules: Used in Bluetooth, Bluetooth Low Energy (BLE), and Wi-Fi modules.
    - Machine-to-Machine (M2M) Connectivity: Essential for industrial automation and remote monitoring systems.
    - Near Field Communication (NFC): Critical for payment systems and data transfer applications.
    - ISM Band Applications: Perfect for RFID tags, Zigbee, and other ISM band technologies.
    Usage Suggestions:
    - Ensure proper PCB layout and grounding to minimize noise and interference.
    - Consider the impact of external components like load capacitors on overall performance.
    - Use recommended reflow profiles to prevent damage during soldering.
    Compatibility and Support
    The ABM13W Series is designed to be compatible with most modern electronic designs. It supports custom load capacitance values and frequency tolerances, offering flexibility in integration. Abracon provides comprehensive support through its website and customer service channels, ensuring users can access technical documentation, SPICE models, and application notes.
    Common Issues and Solutions
    Here are some common issues users might face and their solutions:
    1. Inconsistent Frequency Output: Ensure correct load capacitor values and verify soldering quality.
    2. High ESR Values: Check operating tem

ABM13W-76.8000MHZ-5-JH7Z-T5参数

参数
等效串联电阻 50Ω
频率 76.8MHz
驱动电平 10μW
负载电容 5pF
频率稳定性 ±50ppm
频率容差 ±7ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-76.8000MHZ-5-JH7Z-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-76.8000MHZ-5-JH7Z-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-76.8000MHZ-5-JH7Z-T5 ABM13W-76.8000MHZ-5-JH7Z-T5数据手册

ABM13W-76.8000MHZ-5-JH7Z-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635