处理中...

首页  >  产品百科  >  ABM11W-37.0500MHZ-4-D2X-T3

ABM11W-37.0500MHZ-4-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±20ppm 37.05MHz 80Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-37.0500MHZ-4-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-37.0500MHZ-4-D2X-T3

ABM11W-37.0500MHZ-4-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W series from ABRACON represents an innovative solution tailored specifically for energy-saving wearables and Internet of Things (IoT) applications. These quartz crystals are optimized for use in wearable devices and other compact electronic systems where size and performance are critical. With a small footprint of 2.0 x 1.6 x 0.5mm, the ABM11W series offers unparalleled miniaturization without compromising precision and reliability.
    Key functionalities of the ABM11W series include fundamental operation mode and precise frequency control across a wide range of applications such as Bluetooth, Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers (MCUs), Near Field Communication (NFC), and ISM bands. The product line is Pb-free and compliant with RoHS standards, making it environmentally friendly.
    Technical Parameters
    The ABM11W series supports frequency ranges from 16.0000 MHz to 50.0000 MHz. Some key technical specifications are outlined below:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm See options |
    | Frequency Stability | -10 | +10 | ppm See options |
    | Equivalent Series Resistance (R1) < 150 | 200 | Ω
    | Shunt Capacitance (C0) < 1.0 | 2.0 | pF
    | Load Capacitance (CL) 4.0 pF | See options |
    | Drive Level | 10 100 | µW
    | Aging @ 25°C±3°C | -2 | +2 | ppm Per Year |
    These crystals have been designed to offer excellent stability across the operating temperature range (-40°C to +125°C). The low equivalent series resistance (ESR) ensures efficient energy usage, which is particularly beneficial for battery-operated devices.
    Product Features and Advantages
    One standout feature of the ABM11W series is its low plating capacitance, which can be as low as 4pF when optimized. This makes it highly suitable for applications demanding minimal parasitic capacitance. Additionally, the 0.5mm maximum height provides ideal fitment for designs constrained by vertical space.
    Seam sealing ensures durability and long-term reliability under harsh conditions. With options for operating temperature ranges from -40°C to +125°C, these crystals cater to diverse environmental demands. Their seamless integration into wearable tech and IoT ecosystems underscores their importance in today's connected world.
    Application Cases and Usage Tips
    The ABM11W series finds application in various high-demand sectors like wearables, IoT, Bluetooth/BLE devices, wireless modules, and ultra-low power MCUs. For example, in wearable devices, the compact size and low power consumption make them ideal for heart rate monitors, smartwatches, and f

ABM11W-37.0500MHZ-4-D2X-T3参数

参数
频率 37.05MHz
驱动电平 10μW
负载电容 4pF
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 80Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-37.0500MHZ-4-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-37.0500MHZ-4-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-37.0500MHZ-4-D2X-T3 ABM11W-37.0500MHZ-4-D2X-T3数据手册

ABM11W-37.0500MHZ-4-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635