处理中...

首页  >  产品百科  >  ABM13W-52.0000MHZ-6-D2Z-T5

ABM13W-52.0000MHZ-6-D2Z-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 52MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-52.0000MHZ-6-D2Z-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-52.0000MHZ-6-D2Z-T5

ABM13W-52.0000MHZ-6-D2Z-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series represents a cutting-edge advancement in the realm of quartz crystal oscillators. Measuring just 1.20 x 1.00 x 0.33 mm, it holds the distinction of being the world's smallest At-Cut MHz Crystal. The product is engineered for applications that demand both miniaturization and high performance, such as wearables, wireless modules, and IoT devices. Its compatibility with ultra-low power microcontrollers (MCUs), system-on-chips (SoCs), and transceivers makes it particularly suitable for energy-efficient applications like near-field communication (NFC) and ISM band solutions.
    Technical Parameters
    Below are the key technical specifications of the ABM13W series:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range | 32.0000 | 80.0000 MHz |
    | Standard Available Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 | MHz |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +85 | °C |
    | Storage Temperature | -40 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 +10 | ppm |
    | Frequency Stability (ref. to +25°C) | -15 +15 | ppm |
    | Equivalent Series Resistance (R1) | <45 | 100 Ω |
    | Shunt Capacitance (C0) | 1.0 pF |
    | Load Capacitance (CL) | 5.0 pF |
    | Drive Level | 10 100 | µW |
    | Aging (1 year) | -2 | +2 ppm @ 25°C±3°C |
    | Insulation Resistance | 500 MΩ @100 Vdc ±15V |
    Additional options include custom ESR values, frequency tolerances, and temperature ranges, all of which can be specified according to individual project needs.
    Product Features and Advantages
    The ABM13W series boasts several unique features that enhance its suitability for modern applications:
    - Ultra-miniature Size: Its dimensions (1.20 x 1.00 x 0.33 mm) make it ideal for compact designs such as wearables and IoT devices.
    - Low ESR and High Reliability: The crystal simultaneously optimizes low plating load and equivalent series resistance (ESR), ensuring superior performance across a wide temperature range.
    - Energy Efficiency: It delivers excellent start-up times and reduced power consumption, aligning well with the demands of low-power MCUs and SoCs.
    - Broad Frequency Support: Available in a wide range of frequencies, making it adaptable to various applications, including Bluetooth and BLE technologies.
    - Temperature Stability: Options for stability within ±10 ppm offer precise frequency control, crucial for ISM-band applications.
    - Compliance: Pb-free, RoHS-compliant, and ISO9001-2015 certified, it meets global regulatory standards.
    Application Case Studies and Usage Recommendations
    The ABM13W series is widely used in applications demanding precise frequency control in confined spaces:
    - Wearable Devices: Due to its small form factor, the crystal is optimal for smartwatches and fitness trackers, enabling seamless integration into the device's design without sacrificing performance.
    - Wireless Connectivity: The product is extensively utilized in Wi-Fi, Bluetooth, and NFC ap

ABM13W-52.0000MHZ-6-D2Z-T5参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 52MHz
驱动电平 10μW
负载电容 6pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-52.0000MHZ-6-D2Z-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-52.0000MHZ-6-D2Z-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-52.0000MHZ-6-D2Z-T5 ABM13W-52.0000MHZ-6-D2Z-T5数据手册

ABM13W-52.0000MHZ-6-D2Z-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635