处理中...

首页  >  产品百科  >  ABM13W-52.0000MHZ-5-J2Z-T5

ABM13W-52.0000MHZ-5-J2Z-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±20ppm ±50ppm 52MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-52.0000MHZ-5-J2Z-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-52.0000MHZ-5-J2Z-T5

ABM13W-52.0000MHZ-5-J2Z-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series by Abracon is a groundbreaking quartz crystal unit, renowned for its compact design and high-performance capabilities. These crystals are meticulously crafted for use in the most demanding applications, especially those constrained by space and weight limitations. With dimensions of only 1.20 x 1.00 x 0.33 mm, the ABM13W offers the world's smallest package for MHz-level At-Cut crystals. Ideal for applications such as wearables, wireless modules, IoT devices, and ultra-low-power microcontrollers, the ABM13W represents the pinnacle of miniaturization and efficiency.
    Technical Parameters
    The ABM13W series provides a frequency range spanning 32.0000 MHz to 80.0000 MHz, with standard available frequencies including 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, and 80.0000 MHz. Users can also request non-standard frequencies directly from Abracon. The device operates in fundamental mode and supports a wide operating temperature range of -40°C to +85°C, with storage temperatures extending to -40°C to +125°C.
    Performance highlights include:
    - Frequency tolerance: ±10 ppm at 25°C, adjustable options available for ±7, ±15, ±20, and ±50 ppm.
    - Frequency stability: ±10 ppm (optimal), ±15 ppm, ±20 ppm, and ±30 ppm within the specified temperature ranges.
    - Equivalent Series Resistance (ESR): Between 25 Ω to 100 Ω depending on the frequency range.
    - Shunt capacitance (C0): 1.0 pF.
    - Load capacitance (CL): Adjustable between 5.0 pF to meet specific requirements.
    - Drive level: Up to 100 µW.
    - Aging: ±2 ppm per year at 25°C ± 3°C.
    Product Features and Advantages
    The ABM13W series boasts several distinct advantages that make it a top choice for modern IoT applications:
    1. Ultra-Miniature Size: With a footprint of just 1.20 x 1.00 x 0.33 mm, these crystals are the smallest available in the market, perfect for wearable electronics and compact IoT devices.
    2. Low Power Consumption: Designed to work seamlessly with low-energy SoCs and MCUs, the ABM13W enhances power-saving characteristics, crucial for battery-operated systems.
    3. Broad Operating Temperature Range: The ability to operate effectively across -40°C to +85°C ensures reliable performance in diverse environmental conditions.
    4. Enhanced Start-Up Performance: Superior start-up times contribute to faster device boot-ups and improved system responsiveness.
    5. Customizable Options: Tailored features such as custom ESR levels, frequency tolerances, and load capacitances allow engineers to optimize performance based on specific project needs.
    Application Cases and Usage Suggestions
    The ABM13W series is well-suited for a variety of applications, including:
    - Bluetooth and BLE Devices: Its low-profile design and excellent performance align well with wireless communication needs.
    - IoT Solutions: For home automation, smart meters, and wearable health trackers, this crystal ensures precise timing and energy-efficient operation.
    - Ultra-Low Power MCUs: Its compatibility with low-power microcontrollers makes it ideal for battery-powered applications.
    Usage suggestions:
    - When designing for wearables, consider utilizing the lower end of the frequency spectrum and selecting higher stability options for prolonged lifespan.
    - In wireless modules, ensure proper tuning of load capacitance to maximize signal clarity and reduce interference.
    Compatibility and Support
    The ABM13W series supports packaging options like bulk and 5kpcs/reel tapes, allowing flexibility for both prototyping and large-scale production. Abracon also offers comprehensive support, including assistance for custom frequency requirements and SPICE models for simulation purposes. Additionally, all products comply with Pb RoHS/RoHS II standards, ensuring environmental safety.
    Common I

ABM13W-52.0000MHZ-5-J2Z-T5参数

参数
频率容差 ±20ppm
等效串联电阻 50Ω
频率 52MHz
驱动电平 10μW
负载电容 5pF
频率稳定性 ±50ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-52.0000MHZ-5-J2Z-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-52.0000MHZ-5-J2Z-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-52.0000MHZ-5-J2Z-T5 ABM13W-52.0000MHZ-5-J2Z-T5数据手册

ABM13W-52.0000MHZ-5-J2Z-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635