处理中...

首页  >  产品百科  >  ABM13W-48.0000MHZ-7-B1Y-T5

ABM13W-48.0000MHZ-7-B1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±30ppm 48MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-48.0000MHZ-7-B1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-48.0000MHZ-7-B1Y-T5

ABM13W-48.0000MHZ-7-B1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series Technical Overview
    1. Product Introduction
    The ABM13W Series from Abracon is an IoT-optimized ultra-miniature quartz crystal designed for space-constrained applications such as wearables, wireless modules, and internet of things (IoT) devices. This product features an innovative at-cut design that offers superior stability across extended temperatures, making it an ideal solution for low-power and performance-critical applications.
    The ABM13W measures just 1.20 x 1.00 x 0.33 mm, making it the smallest At-Cut MHz crystal in its class, thus addressing the growing need for compactness in modern electronics. The crystal operates on the fundamental mode, supporting frequencies between 32.0000 MHz and 80.0000 MHz. Standard available frequencies include 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, and 80.0000 MHz.
    2. Technical Parameters
    The ABM13W Series boasts exceptional electrical specifications:
    - Frequency Range: 32.0000 MHz to 80.0000 MHz
    - Operating Temperature Range: -40°C to +85°C
    - Frequency Tolerance (±10 ppm @ +25°C): ±10 ppm
    - Frequency Stability (over Operating Temperature): ±15 ppm (relative to +25°C)
    - Equivalent Series Resistance (ESR): < 45 to 100 Ω, depending on the frequency band
    - Shunt Capacitance: 1.0 pF
    - Load Capacitance: 5.0 pF (customizable)
    - Drive Level: 10 to 100 µW
    - Aging: -2 to +2 ppm/year (at 25°C ±3°C)
    - Insulation Resistance: ≥500 MΩ @ 100 VDC ±15V
    3. Product Features and Advantages
    The ABM13W Series stands out with its unique combination of size, stability, and energy efficiency:
    - World's Smallest At-Cut Crystal Design: Offers a 1.20 x 1.00 x 0.33 mm footprint.
    - Optimized for Low Plating Load and Extended Temperature: Ensures reliable performance under demanding conditions.
    - Low Power Consumption: Optimized for use with low-energy systems, including energy-efficient MCUs, BLE, and SoCs.
    - Wide Operating Temperature Range: Designed to operate reliably across -40°C to +85°C.
    - Enhanced Start-Up Time: Ideal for quick boot cycles in battery-powered IoT devices.
    - Flexible Packaging: Available in bulk or 5k pieces per reel (T5 option).
    4. Applications and Use Cases
    The ABM13W Series is well-suited for:
    - IoT Devices: Including smart home solutions and connected wearables.
    - Bluetooth and BLE Modules: Enables efficient communication in portable devices.
    - Machine-to-Machine (M2M) Connectivity: Suitable for industrial automation.
    - Ultra-Low Power SoCs/Transceivers: Perfect for battery-operated gadgets.
    - Near Field Communication (NFC): Enhances proximity-based data transfer.
    - ISM Band Applications: Supports unlicensed spectrum bands.
    Use Case Suggestion: In wireless modules, the ABM13W can be paired with low-power microcontrollers to create compact, long-lasting wearable health monitors.
    5. Compatibility and Support
    The ABM13W Series adheres to industry standards, ensuring seamless integration into existing designs. It complies with RoHS II regulations and is compatible with standard reflow soldering processes. Abracon provides detailed documentation, including SPICE models and mechanical drawings, to facilitate design and manufacturing.
    6. Common Issues and Solutions
    - Problem: Frequency drift under extreme temperatures.
    - Solution: Select models with higher stability tolerances, such as ±7 ppm or ±10 ppm options.

    - Problem: High ESR leading to circuit instability.
    - Solution: Choose the appropriate load capacitance (CL) setting based on the application needs.
    - Problem: Incorrect land pattern leading to poor solder joint quality.
    - Solution: Follow recommended PCB layout guidelines provided in the datasheet.
    7. Conclusion and Recommendation
    The ABM13W Series from Abracon is an outstanding choice for developers seek

ABM13W-48.0000MHZ-7-B1Y-T5参数

参数
频率 48MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±30ppm
频率容差 ±10ppm
等效串联电阻 50Ω
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-48.0000MHZ-7-B1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-48.0000MHZ-7-B1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-48.0000MHZ-7-B1Y-T5 ABM13W-48.0000MHZ-7-B1Y-T5数据手册

ABM13W-48.0000MHZ-7-B1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635