处理中...

首页  >  产品百科  >  F931C107MNC

F931C107MNC

产品分类: 钽电容
厂牌: AVX
产品描述: 100μF 2000h@ 125°C ±20% 16V 600mΩ@ 100kHz 2917 贴片安装 7.3mm*4.3mm*3mm
供应商型号: DMT-F931C107MNC
供应商: 海外现货
标准整包数: 6000
AVX 钽电容 F931C107MNC

F931C107MNC概述

    F93 Series Resin-Molded Chip Tantalum J-Lead Capacitors
    Product Introduction
    The F93 Series by AVX is a line of resin-molded chip tantalum capacitors with J-leads, designed for high reliability and performance in various electronic applications. These capacitors feature low profiles, standard case sizes, and excellent temperature stability, making them ideal for use in modern electronic devices. The primary function of the F93 Series is to provide stable capacitance values within specified voltage ranges, catering to both consumer electronics and industrial applications.
    Key features include:
    - Compliance with RoHS2 Directive 2011/65/EU
    - Standard SMD J-lead configuration
    - Low ESR and high ripple current capability
    Applications span across low-power DC/DC converters, signal conditioning circuits, and power supply filtering in diverse industries.
    Technical Parameters
    The F93 Series capacitors are available in multiple case sizes and capacitance ranges, offering versatility for different design needs. Below are the key technical specifications extracted from the datasheet:
    | Parameter | Specifications |

    | Case Size | A, B, C, N |
    | Capacitance Range | 0.33 µF to 470 µF |
    | Voltage Ratings | 4V, 6.3V, 10V, 16V, 20V, 25V, 35V |
    | Tolerance | ±10%, ±20% |
    | Temperature Range | Operating: -55°C to +125°C |
    | Leakage Current | ≤0.01CV or 0.5 µA at 20°C; ≤0.1CV or 5 µA at 85°C; ≤0.125CV or 6.3 µA at 125°C |
    | Capacitance Change | ±15% max. at +125°C |
    | Dissipation Factor (DF) | Refer to datasheet details |
    | ESR (100 kHz) | Refer to datasheet details |
    The part numbers follow a structured format based on case size, capacitance code, and rated voltage. For example, `F931C106#AA` indicates an F93 Series capacitor with Case A, a capacitance of 10 µF, a rated voltage of 16V, and a tolerance of ±10%.
    Product Features and Advantages
    The F93 Series stands out due to its robust construction and compatibility with advanced electronic systems. Key advantages include:
    1. Compliance with RoHS2 Directive: Ensures environmental safety.
    2. Low ESR and High Ripple Current Capability: Improves efficiency in filtering and decoupling applications.
    3. Wide Operating Temperature Range: Reliable performance under extreme conditions.
    4. Enhanced Reliability: Withstands harsh environments and thermal cycling.
    5. Compact Design: Suitable for space-constrained designs.
    These features make the F93 Series highly competitive in the market for solid electrolytic capacitors, particularly in applications requiring long-term stability and minimal maintenance.
    Application Cases and Usage Suggestions
    The F93 Series capacitors find extensive use in low-power DC/DC converter circuits, signal processing, and power management systems. Here are some practical examples:
    1. Power Supply Filtering: In DC/DC converters, the capacitors stabilize output voltages by filtering out ripples and noise.
    - Recommendation: Use larger capacitance values (e.g., 47 µF or 100 µF) for better filtering performance.
    2. Signal Decoupling: In microcontroller-based designs, they help isolate power supplies from switching noise.
    - Recommendation: Pair with ceramic capacitors for optimized decoupling.
    3. High-Temperature Applications: Due to their ability to operate up to 125°C, they are s

F931C107MNC参数

参数 值
电容值 100μF
容差 ±20%
额定电压 16V
工作寿命 2000h@ 125°C
ESR-等效串联电阻 600mΩ@ 100kHz
长*宽*高 7.3mm*4.3mm*3mm
通用封装 2917
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

F931C107MNC厂商介绍

AVX现以KYOCERA AVX品牌开展业务,是一家电子元件制造与供应企业,提供被动元件以及传感、控制、连接器和天线解决方案。公司在多个国家设有研发及制造设施,通过全球销售与服务网络支持客户的元件应用和系统设计需求。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 AVX 相关型号,如 TAJB226K016RNJ、SMAJ15CA、TAJB106K025RNJ、SMBJ6.5CA 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

F931C107MNC数据手册

厂牌 PDF简要描述 下载
AVX 钽电容 AVX F931C107MNC F931C107MNC数据手册

F931C107MNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
6000+ $ 0.8131 ¥ 6.8709
库存: 11000
起订量: 6000 增量: 6000
交货地:
最小起订量为:6000
合计: ¥ 41225.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838