处理中...

首页  >  产品百科  >  TAJD476M010TNJV

TAJD476M010TNJV

产品分类: 钽电容
厂牌: AVX
产品描述: 47μF ±20% 10V 400mΩ 7343-31 贴片安装 7.3mm*4.3mm*4.3mm
供应商型号: DMT-TAJD476M010TNJV
供应商: 海外现货
标准整包数: 1000
AVX 钽电容 TAJD476M010TNJV

TAJD476M010TNJV概述

    # TAJ Automotive Range: Standard Tantalum Capacitors
    The TAJ Automotive Range is a series of standard tantalum capacitors designed specifically for automotive applications. These capacitors are renowned for their robust performance under challenging environmental conditions and are compliant with AEC-Q200 standards, ensuring reliability in automotive electronics.
    Product Introduction
    The TAJ Automotive Range offers general-purpose surface mount tantalum capacitors with excellent electrical characteristics suitable for various automotive systems. The product line includes six different case sizes (A, B, C, D, E, Y), providing capacitance values ranging from 0.22 μF to 680 μF and voltage ratings between 6.3V and 50V.
    Applications
    These capacitors are ideal for critical automotive subsystems, including:
    - Audio systems
    - GPS navigation modules
    - Seat controls
    - Dashboard electronics
    With lead-free compatibility and an operating temperature range of -55°C to +125°C, they ensure reliable operation in demanding environments.
    Technical Parameters
    | Parameter | Details |

    | Capacitance Range | 0.22 μF to 680 μF |
    | Voltage Ratings | 6.3V, 10V, 16V, 20V, 25V, 35V, 50V |
    | Tolerance | ±10%, ±20% |
    | Operating Temperature | -55°C to +125°C |
    | Environmental Classification | IEC 68-2: 55/125/56 |
    | Surge Voltage | Dependent on voltage rating: ranges from 5V to 65V |
    | Termination | Sn plating (default), gold or SnPb plating on request |
    Key specifications such as DCL (leakage current), DF (dissipation factor), and ESR (equivalent series resistance) are optimized for performance across all cases.
    Product Features and Advantages
    The TAJ Automotive Range offers the following key features and advantages:
    - 6 case sizes available for flexible design integration.
    - CV Range: 0.22–680 μF, making it versatile for multiple applications.
    - Excellent performance across a wide temperature spectrum (-55°C to +125°C).
    - Compliance with AEC-Q200, ensuring reliability in automotive-grade electronics.
    - Low ESR for high-frequency applications and low ripple currents.
    - Lead-free compatible with standard and customized termination options.
    These attributes make TAJ capacitors highly competitive in the automotive market.
    Application Cases and Usage Suggestions
    Common Applications
    - Audio Systems: Provides stable filtering and decoupling capabilities under varying power conditions.
    - GPS Navigation: Ensures minimal noise interference while maintaining precise signal integrity.
    - Seat Controls and Dashboards: Resilient to harsh environmental conditions and vibration.
    Optimization Tips
    - Use higher capacitance values (e.g., 470 μF or 680 μF) for power supplies requiring smoother output.
    - Choose the appropriate voltage rating based on system needs (e.g., 25V for moderate voltage applications).
    - Pair these capacitors with surge protection devices to manage transient voltages effectively.
    Compatibility and Support
    Compatibility
    The TAJ Automotive Range is designed to integrate seamlessly with other automotive electronic components. It is compatible with standard PCB assembly processes and can be supplied in both 7" and 13" reels, offering flexibility for large-scale production.
    Support
    AVX provides comprehensive support, including engineering samples and technical documentation. Their commitment to reliability ensures that customer

TAJD476M010TNJV参数

参数
电容值 47μF
ESR-等效串联电阻 400mΩ
容差 ±20%
额定电压 10V
工作寿命 -
长*宽*高 7.3mm*4.3mm*4.3mm
通用封装 7343-31
安装方式 贴片安装
包装方式 卷带包装

TAJD476M010TNJV厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

TAJD476M010TNJV数据手册

厂牌 PDF简要描述 下载
AVX 钽电容 AVX TAJD476M010TNJV TAJD476M010TNJV数据手册

TAJD476M010TNJV封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.2356 ¥ 1.9906
库存: 14000
起订量: 2000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 1990.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 412.9143
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.6952
150D106X9020B2B ¥ 39.6981
150D106X9035R2B ¥ 109.3219
2R5TPE470MF ¥ 4.045