处理中...

首页  >  产品百科  >  04021J1R0PBSTR\500

04021J1R0PBSTR\500

产品分类: 薄膜电容
厂牌: AVX
产品描述:
供应商型号: 581-04021J1R0PBS\500
供应商: Mouser
标准整包数: 1
AVX 薄膜电容 04021J1R0PBSTR\500

04021J1R0PBSTR\500概述

    Accu-P® Thin-Film Capacitor: The Ideal Solution for High-Frequency Applications
    1. Product Introduction
    Accu-P® is a state-of-the-art capacitor designed using thin-film technology, making it ideal for high-frequency applications such as radio communication, satellite systems, and mobile communications. Traditional capacitors exhibit significant deviations in characteristics due to physical dimensions, dielectric losses, and electrode resistances, which can lead to performance degradation at higher frequencies. Accu-P® overcomes these limitations by providing true ideal characteristics, especially crucial for frequencies above 100 MHz.
    Key Features:
    - Non-Ideal Characteristics Minimized: At high frequencies, traditional capacitors suffer from inductive and resistive impedance effects, but Accu-P® offers minimal deviations.
    - Ultra-Low Loss Component: Its high-purity materials and consistent performance make it suitable for demanding environments.
    2. Technical Parameters
    Accu-P® capacitors are meticulously engineered for performance across a wide range of parameters:
    - Frequency Performance: Maintains optimal performance up to 40 GHz with low equivalent series resistance (ESR).
    - Capacitance Range: Offers capacitance values ranging from 0.05 pF to 560 pF, with precise tolerances as tight as ±0.01 pF for critical applications.
    - Operating Voltage: Voltage ratings from 10 V to 200 V accommodate diverse power requirements.
    - Temperature Stability: ±30 ppm/°C (J code) and ±60 ppm/°C (K code) ensure high stability across a broad temperature range (-55°C to +125°C).
    3. Product Features and Advantages
    Accu-P® capacitors deliver exceptional performance through advanced thin-film technology:
    - Repeatable Performance: Consistent electrode purity and ultra-tight tolerances guarantee unit-to-unit uniformity.
    - Small Footprint: Devices as small as 01005 are available, making them perfect for compact designs.
    - Enhanced RF Power Handling: Ideal for both signal and power applications in high-frequency environments.
    - Quality Assurance: Certified to ISO 9001, CECC, IECQ, and MIL standards ensure reliability and longevity.
    4. Application Case Studies and Use Recommendations
    Accu-P® capacitors find widespread use in various applications requiring high-frequency precision:
    - Mobile Communications: Cellular radios (450 MHz and 900 MHz), UHF walkie-talkies, and low noise blocks (11–12.5 GHz) leverage Accu-P®'s low-loss properties.
    - Military and Industrial: Satellite TV, GPS systems, radar systems, and vehicle location systems benefit from Accu-P®'s robustness and stability.
    - Use Recommendations: Hand soldering is recommended for optimal heat dissipation, ensuring reliable connections in high-temperature environments.
    5. Compatibility and Support
    Accu-P® capacitors are designed to integrate seamlessly into modern electronics, with nickel/solder-coated terminations enhancing solderability. They comply with RoHS standards, ensuring environmental compliance. The manufacturer provides comprehensive technical support, including ISO-certified inspection and testing protocols.
    6. Common Issues and Solutions
    Below are common issues encountered when using Accu-P® capacitors, along with solutions:
    - Problem: Excessive ESR at high frequencies.
    Solution: Ensure proper grounding and avoid overcrowding components on the PCB.
    - Problem: Overheating during soldering.
    Solution: Opt for hand soldering or automated processes with controlled temperatures.
    7. Summary and Recommendation
    Accu-P® capacitors stand out for their superior performance, reliability, and compatibility with modern electronic systems. Their thin-film technology ensures low ESR, enhanced RF power handling, and high stability across various operating conditions. For professionals seeking cutting-edge solutions in high-frequency applications, Ac

04021J1R0PBSTR\500参数

参数
电容值 -
容差 -
介电材料 -
引线间距 -
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
通用封装 0402
包装方式 卷带包装

04021J1R0PBSTR\500厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

04021J1R0PBSTR\500数据手册

厂牌 PDF简要描述 下载
AVX 薄膜电容 AVX 04021J1R0PBSTR\500 04021J1R0PBSTR\500数据手册

04021J1R0PBSTR\500封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.874 ¥ 7.3853
10+ $ 0.5336 ¥ 4.5089
100+ $ 0.4158 ¥ 3.5135
500+ $ 0.2884 ¥ 2.4366
1000+ $ 0.2657 ¥ 2.245
2500+ $ 0.256 ¥ 2.1629
库存: 1501
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 7.38
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516