处理中...

首页  >  产品百科  >  TAJD226M025RNJV

TAJD226M025RNJV

产品分类: 钽电容
厂牌: AVX
产品描述: 22μF ±20% 25V 900mΩ 7343-31 贴片安装 7.3mm*4.3mm*4.3mm
供应商型号: DMT-TAJD226M025RNJV
供应商: 海外现货
标准整包数: 1000
AVX 钽电容 TAJD226M025RNJV

TAJD226M025RNJV概述

    TAJ Series Tantalum Capacitors: Comprehensive Overview
    Product Introduction
    The TAJ Series from AVX is a high-performance line of standard and low-profile solid tantalum capacitors designed for a wide range of applications. These capacitors cater to general-purpose electronics requiring compact, reliable, and cost-effective solutions. They are particularly well-suited for DC/DC converters, LDO regulators, and other low-power electronic systems. The TAJ Series offers both standard and low-profile packaging options, with a maximum height as low as 1 mm, making them ideal for space-constrained designs.
    The TAJ Series supports capacitance values ranging from 0.10 μF to 2200 μF across various voltage ratings, providing excellent flexibility for diverse applications. Their rugged J-lead construction ensures reliable soldering and performance under demanding conditions.
    Technical Parameters
    | Parameter | Details |

    | Capacitance Range | 0.10 μF to 2200 μF |
    | Voltage Ratings | 2.5V to 50V @ +85°C, 1.7V to 33V @ +125°C |
    | Temperature Range | -55°C to +125°C |
    | Capacitance Tolerance | ±10%, ±20% |
    | Surge Voltage | Up to 65V @ +85°C, 40V @ +125°C |
    | Lead-Free Compatible | Available in Sn, Gold, and SnPb plating |
    | Package Options | 7" and 13" reels (pure tin, gold, or tin-lead) |
    Product Features and Advantages
    The TAJ Series stands out due to its:
    1. Versatility: With 17 case sizes, it caters to a broad spectrum of applications.
    2. Compact Design: Low-profile options ensure minimal PCB real estate usage.
    3. High Reliability: Meets stringent qualification standards such as CECC 30801-005 and EIA 535BAAC.
    4. Wide Operating Temperature: Operates efficiently from -55°C to +125°C.
    5. High Surge Voltage Tolerance: Supports up to 65V at +85°C, ensuring robustness against voltage spikes.
    6. General Purpose Applications: Ideal for DC/DC converters, entertainment systems, and automotive infotainment.
    Applications and Use Cases
    The TAJ Series is ideal for applications where size and performance are critical. Some prominent use cases include:
    - Low Power DC/DC Converters: Providing stable output capacitance for efficient power conversion.
    - Automotive Systems: Height-restricted designs like dashboards and rearview cameras benefit from the low-profile option.
    - Infotainment Systems: Ensures reliable filtering and decoupling in audio/video processing modules.
    Use Suggestions:
    - When selecting capacitors, always consider derating to ensure longevity under peak operating conditions.
    - Low-profile variants are recommended for designs where board space is limited.
    Compatibility and Support
    The TAJ Series is fully RoHS compliant and compatible with lead-free soldering processes. It supports a variety of termination finishes, including pure tin, gold, and tin-lead plating, based on customer requirements. For AEC-Q200 compliance, customers can contact AVX directly.
    AVX provides comprehensive support, including technical documentation, sample kits, and assistance with product selection to ensure optimal integration into existing designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient derating | Increase the rated voltage of the capacitor by one step higher. |
    | ESR too high for switching circuits | Choose capacitors with lower ESR, such as the W or Y variants. |
    |

TAJD226M025RNJV参数

参数
电容值 22μF
ESR-等效串联电阻 900mΩ
容差 ±20%
额定电压 25V
工作寿命 -
长*宽*高 7.3mm*4.3mm*4.3mm
通用封装 7343-31
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

TAJD226M025RNJV厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

TAJD226M025RNJV数据手册

厂牌 PDF简要描述 下载
AVX 钽电容 AVX TAJD226M025RNJV TAJD226M025RNJV数据手册

TAJD226M025RNJV封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.3765 ¥ 3.181
库存: 4000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 3181
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838