处理中...

首页  >  产品百科  >  TAJC106M025SNJ

TAJC106M025SNJ

产品分类: 钽电容
厂牌: AVX
产品描述: 10μF ±20% 25V 1.8Ω 6032-28 贴片安装 6mm*3.2mm*3.2mm
供应商型号: DMT-TAJC106M025SNJ
供应商: 海外现货
标准整包数: 3000
AVX 钽电容 TAJC106M025SNJ

TAJC106M025SNJ概述

    TAJ Series: Standard and Low Profile Tantalum Capacitors
    Product Introduction
    The TAJ Series from AVX is a comprehensive line of surface-mount tantalum capacitors designed to cater to various electronic applications requiring high-quality and reliable performance. These capacitors come in both standard and low-profile versions, offering versatility in terms of height and form factor. They are widely used in general electronics, entertainment systems, infotainment devices, and any applications where compactness and efficiency are essential.
    The TAJ Series supports a broad capacitance range (from 0.10 μF to 2200 μF) and rated voltages (from 2.5V to 50V). The capacitors are ideal for applications such as low-power DC/DC converters, linear regulators (LDOs), and other power management circuits. Their unique J-lead construction ensures excellent solderability and mechanical stability, making them suitable for height-restricted designs.
    Technical Parameters
    | Parameter | Details |

    | Capacitance Range | 0.10 μF to 2200 μF |
    | Voltage Ratings | 2.5V, 4V, 6.3V, 10V, 16V, 20V, 25V, 35V, 50V |
    | Temperature Range | -55°C to +125°C |
    | Surge Voltage | +85°C: 3.3V to 65V; +125°C: 2.2V to 40V |
    | Tolerance | ±10%, ±20% |
    | Reliability | 1% per 1000 hours at 85°C, VR with 0.1Ω/V series impedance, 60% CL |
    | Qualification | CECC 30801 - 005 issue 2 EIA 535BAAC |
    | Termination Finish | Sn Plating (standard), Gold and SnPb Plating available |
    Product Features and Advantages
    The TAJ Series stands out with its:
    - 17 case sizes available, offering both standard and low-profile options down to 1mm maximum height.
    - CV Range: 0.10–2200 μF / 2.5–50V, providing flexibility for diverse application requirements.
    - General-purpose SMT chip design that ensures compatibility across multiple platforms.
    - Enhanced reliability under extreme conditions, supporting temperatures up to +125°C and a wide voltage range.
    Applications include general low-power DC/DC converters, entertainment systems, and any height-constrained circuit boards.
    Application Cases and Usage Recommendations
    The TAJ Series is suitable for a variety of applications, such as:
    - Infotainment Systems: In automotive and consumer electronics, where space optimization is crucial, these capacitors offer low-profile solutions.
    - Power Management Circuits: The capacitors’ wide operating temperature range (-55°C to +125°C) ensures reliable operation in harsh environments.

    Usage Suggestions:
    - When selecting a capacitor, prioritize the required capacitance and voltage rating based on the specific application.
    - For height-sensitive designs, consider low-profile variants to maintain a slim profile.
    - Always ensure proper derating to maximize component life and reliability.
    Compatibility and Support
    The TAJ Series is compatible with numerous electronic components and equipment. For AEC-Q200 compliance, which is critical for automotive applications, users should contact AVX directly. The company provides robust support through detailed technical documentation and a dedicated customer service team.
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive Ripple Current | Use higher-rated capacitors for demanding ripple current requirements. |
    | Solder Joint Failures | Ensure proper soldering techniques and comply with RoHS guidelines. |

TAJC106M025SNJ参数

参数
电容值 10μF
工作寿命 -
ESR-等效串联电阻 1.8Ω
容差 ±20%
额定电压 25V
长*宽*高 6mm*3.2mm*3.2mm
通用封装 6032-28
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

TAJC106M025SNJ厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

TAJC106M025SNJ数据手册

厂牌 PDF简要描述 下载
AVX 钽电容 AVX TAJC106M025SNJ TAJC106M025SNJ数据手册

TAJC106M025SNJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.3259 ¥ 2.7536
库存: 15000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 8260.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838