处理中...

首页  >  产品百科  >  NOSB476M004R0500

NOSB476M004R0500

产品分类: 钽电容
厂牌: AVX
产品描述: 47μF ±20% 4V 500mΩ 1210 贴片安装 3.5mm*2.8mm*2.1mm
供应商型号: DMT-NOSB476M004R0500
供应商: 海外现货
标准整包数: 2000
AVX 钽电容 NOSB476M004R0500

NOSB476M004R0500概述

    OxiCap® NOS Low ESR Series Niobium Oxide Capacitor
    Product Introduction:
    The OxiCap® NOS Low ESR Series offers a range of niobium oxide capacitors designed specifically for medium power DC/DC applications in transportation and automotive industries. These capacitors are distinguished by their low equivalent series resistance (ESR), ensuring high efficiency in power management solutions.
    Technical Parameters:
    - Capacitance Range: 10 μF to 1000 μF
    - Voltage Ratings: 1.8V, 2.5V, 4V, 6.3V, 8V
    - Temperature Range: -55°C to +125°C
    - ESR (Equivalent Series Resistance): As low as 0.216 mΩ (at 100kHz for selected models)
    - Leakage Current (DCL): ≤ 0.02CV
    - Category Voltage (VC): Up to 1.3x the rated voltage at various temperatures
    - Surge Voltage (VS): Up to 1.6x rated voltage under specified conditions
    - Case Dimensions: Available in nine standard sizes (EIA & Metric formats)
    Product Features and Advantages:
    - Low ESR Technology: Reduces power loss and improves overall system efficiency.
    - Non-Burn Safe Design: Ensures safety even under extreme operating conditions.
    - High Reliability: Meets reliability standards of 0.2% per 1000 hours at 85°C.
    - Certifications: Meets AEC-Q200 standards; received the Elektra Award in 2005.
    - Versatile Applications: Suitable for a broad range of industrial sectors including automotive, telecommunications, and transportation.
    Application Case Studies and Usage Recommendations:
    The OxiCap® NOS capacitors are well-suited for medium-power DC/DC converters used in transportation and automotive electronics. Key applications include:
    - Automotive Infotainment Systems: Where high performance and stability under varying temperature conditions are essential.
    - Power Supply Units: Enhancing efficiency and minimizing heat dissipation in critical systems.
    - Communication Equipment: Supporting robust operation across different climatic conditions.
    Usage Suggestions:
    - Optimize PCB layout to ensure minimal parasitic inductance for better ESR performance.
    - Consider using multiple capacitors in parallel when handling high current spikes to distribute load effectively.
    Compatibility and Support:
    These capacitors are compatible with standard PCB assembly processes and meet lead-free assembly requirements. AVX, the manufacturer, provides comprehensive technical support and maintains global approval certifications.
    Common Issues and Solutions:
    1. High ESR Values: Solution—Ensure proper soldering and avoid mechanical stress on components.
    2. Increased Leakage Current: Solution—Check PCB cleanliness and verify compliance with voltage specifications.
    3. Performance Degradation Over Time: Solution—Regularly monitor system health and perform routine maintenance.
    Summary and Recommendation:
    The OxiCap® NOS Low ESR Series stands out with its advanced features like non-burn safety, low ESR, and wide temperature operational capabilities. It is highly recommended for applications requiring high reliability and performance in challenging environments. Its versatility and compatibility make it an excellent choice for both OEMs and end-users looking to enhance system efficiency while maintaining stringent quality standards.
    Conclusion: Highly recommended for use in medium to high-power electronic systems where efficiency, reliability, and thermal stability are critical factors.

NOSB476M004R0500参数

参数
电容值 47μF
额定电压 4V
工作寿命 -
ESR-等效串联电阻 500mΩ
容差 ±20%
长*宽*高 3.5mm*2.8mm*2.1mm
通用封装 1210
安装方式 贴片安装
应用等级 工业级
零件状态 在售

NOSB476M004R0500厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

NOSB476M004R0500数据手册

厂牌 PDF简要描述 下载
AVX 钽电容 AVX NOSB476M004R0500 NOSB476M004R0500数据手册

NOSB476M004R0500封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.2454 ¥ 2.0736
库存: 26000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 4147.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838