处理中...

首页  >  产品百科  >  CM03X5R105M06AH

CM03X5R105M06AH

产品分类: 陶瓷电容
厂牌: AVX
产品描述: 1μF ±20% X5R 6.3V 0201 贴片安装 600μm(长度)*300μm(宽度)
供应商型号: 346-CM03X5R105M06AH
供应商: Mouser
标准整包数: 1
AVX 陶瓷电容 CM03X5R105M06AH

CM03X5R105M06AH概述

    Product Introduction
    Kyocera’s Multilayer Ceramic Chip Capacitors (MLCCs) are designed to cater to a wide array of needs across multiple industries. These capacitors come in various types, each optimized for different applications, ensuring reliability and efficiency. Whether you require capacitors for general use or specialized functions, Kyocera offers an extensive product line that fits nearly every requirement.
    Technical Parameters
    | Parameter | Value |

    | Temperature Range | -55°C to 125°C |
    | Capacitance Range | 0.1pF to 47µF |
    | Voltage Ratings | 4Vdc to 100Vdc |
    | Tolerance | ±0.05pF to ±20% |
    | Dielectric Types | X5R, X6S, X6T, X7R, X7S, X7T |
    | Size Options | 01005 to 3225 |
    These parameters indicate the robustness and adaptability of Kyocera’s MLCCs in varying environmental conditions and application demands.
    Product Features and Advantages
    - Innovative Design: Kyocera uses high-purity and superfine ceramics to create monolithic structures, ensuring excellent performance.
    - Compact and Efficient: The integration of advanced manufacturing techniques with high dielectric constants results in exceptionally small yet powerful components.
    - Global Reach: A comprehensive supply chain supports customers worldwide with quick and efficient delivery.
    - Quality Assurance: From raw material procurement to final shipping, stringent quality controls guarantee product consistency and superior quality.
    Application Cases and Usage Recommendations
    Example Applications:
    - Consumer Electronics: Handheld devices requiring small, reliable capacitors.
    - Industrial Equipment: Systems needing stable operation under harsh conditions.
    - Automotive Industry: Components meeting stringent vibration and temperature requirements.
    Usage Tips:
    - Always consider the temperature coefficient and operating environment when selecting a capacitor.
    - Ensure the rated voltage matches your circuit’s maximum voltage requirements to avoid failure.
    Compatibility and Support
    Kyocera’s MLCCs exhibit broad compatibility with various substrates and devices. They also provide extensive support, including technical assistance and maintenance services, ensuring optimal functionality throughout the product lifecycle.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor solder wetting | Ensure proper preheating and solder temperature settings. |
    | Decreased capacitance | Check the operating temperature and confirm it aligns with specifications. |
    | High leakage current | Verify insulation resistance meets minimum thresholds. |
    Conclusion and Recommendation
    Kyocera’s Multilayer Ceramic Chip Capacitors represent cutting-edge technology in the field of electronic components. Their ability to operate effectively across diverse conditions, coupled with superior manufacturing standards, makes them an excellent choice for numerous applications. Given their robust features, ease of integration, and strong market presence, these capacitors are highly recommended for both consumer and industrial electronics projects.
    For professionals seeking dependable and high-quality electronic components, Kyocera’s offerings stand out as a premier solution.

CM03X5R105M06AH参数

参数
电容值 1μF
容差 ±20%
温度系数 X5R
额定电压 6.3V
长*宽*高 600μm(长度)*300μm(宽度)
通用封装 0201
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CM03X5R105M06AH厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

CM03X5R105M06AH数据手册

厂牌 PDF简要描述 下载
AVX 陶瓷电容 AVX CM03X5R105M06AH CM03X5R105M06AH数据手册

CM03X5R105M06AH封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1265 ¥ 1.0689
10+ $ 0.0345 ¥ 0.2915
100+ $ 0.0196 ¥ 0.1652
500+ $ 0.015 ¥ 0.1263
1000+ $ 0.0127 ¥ 0.1069
2500+ $ 0.0104 ¥ 0.0875
10000+ $ 0.0088 ¥ 0.0744
15000+ $ 0.0065 ¥ 0.0548
45000+ $ 0.0054 ¥ 0.0456
库存: 32818
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.06
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242