处理中...

首页  >  产品百科  >  TBJE336K035LRSB0024

TBJE336K035LRSB0024

产品分类: 钽电容
厂牌: AVX
产品描述: 33μF ±10% 35V 100mΩ 2917
供应商型号: 581-TBJE336K035LR024
供应商: Mouser
标准整包数: 1
AVX 钽电容 TBJE336K035LRSB0024

TBJE336K035LRSB0024概述

    TBJ Series CWR11 - Military-Grade Capacitors
    Product Introduction
    The TBJ Series capacitors represent advanced electronic components designed specifically for high-reliability applications such as military-grade electronics and space-level systems. Manufactured under MIL-PRF-55365/8 standards, these capacitors are ideal for demanding environments where precise performance and stability are crucial. This series includes four distinct case sizes (3216-18, 3528-21, 6032-28, and 7343-31) that cater to diverse design needs. These capacitors are compatible with both traditional soldering and modern surface mount technology (SMT) processes, ensuring seamless integration into various circuit boards.
    Key functions include providing stable capacitance across a wide voltage range and maintaining electrical integrity even under extreme conditions. Applications span across avionics, defense, industrial automation, medical devices, and aerospace systems due to their robust design and broad operating temperature range.
    Technical Parameters
    | Parameter | Specification |

    | Case Sizes | 3216-18, 3528-21, 6032-28, 7344-31 |
    | Temperature Range | -55°C to +125°C |
    | Operating Voltage | 4VDC to 50VDC |
    | Capacitance Range | 0.1μF to 100μF |
    | Tolerances | ±5%, ±10%, ±20% |
    | Markings | Brown marking on gold body; polarity stripe, JAN brand |
    | Mold Compound | UL94V-0 compliant, NASA SP-R-0022A outgassing rated |
    | Insulation Resistance | >1,000 MΩ · μF |
    Each case size supports multiple combinations of capacitance and voltage ratings. Detailed specifications are provided in the following table:
    | Part Number | Capacitance (μF) | Voltage (VDC) | Tolerance | Case Size | Term. Finish |
    |
    | CWR11C^225 | 2.2 | 4 | ±10% | 3216-18 | Solder Plated|
    | CWR11D^335 | 3.3 | 6 | ±5% | 3528-21 | Gold Plated |
    | CWR11F^105 | 1.0 | 10 | ±5% | 6032-28 | Fused Solder |
    | CWR11H^474 | 0.47 | 15 | ±20% | 7344-31 | Hot Solder |
    Product Features and Advantages
    The TBJ Series capacitors stand out with several key advantages:
    1. High Reliability: Fully qualified to MIL-PRF-55365/8 standards with Weibull levels "B," "C," "D," and "T."
    2. Space-Level Compatibility: Meets NASA's stringent outgassing and flame retardancy requirements.
    3. Versatile Packaging Options: Available in bulk, tape-and-reel (7" & 13"), and waffle configurations.
    4. Wide Temperature Range: Operates effectively between -55°C and +125°C.
    5. Multiple Termination Finishes: Options include solder-plated, gold-plated, and hot-solder-dipped terminations.
    These features make the TBJ Series particularly suitable for critical applications requiring long-term stability and minimal maintenance.
    Application Cases and Usage Recommendations
    The TBJ Series capacitors find extensive use in military-grade equipment like radars, communication systems, missile guidance modules, and satellite components. For instance:
    - In avionic systems, they stabilize power supplies under fluctuating conditions.
    - In defense platforms, they ensure reliable operation during harsh environmental conditions.
    Recommendations for Optimal Performance:
    - Select parts with appropriate toleranc

TBJE336K035LRSB0024参数

参数
电容值 33μF
ESR-等效串联电阻 100mΩ
容差 ±10%
额定电压 35V
工作寿命 -
通用封装 2917
应用等级 工业级
包装方式 卷带包装

TBJE336K035LRSB0024厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

TBJE336K035LRSB0024数据手册

厂牌 PDF简要描述 下载
AVX 钽电容 AVX TBJE336K035LRSB0024 TBJE336K035LRSB0024数据手册

TBJE336K035LRSB0024封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 22.7815 ¥ 192.5037
10+ $ 19.3536 ¥ 163.5379
50+ $ 16.74 ¥ 141.453
100+ $ 15.351 ¥ 129.716
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838