处理中...

首页  >  产品百科  >  B32562J6683J000

B32562J6683J000

产品分类: 薄膜电容
厂牌: TDK
产品描述: 68nF ±5% 聚对苯二甲酸乙二醇酯,聚酯,金属化 400V 200V DIP-2 通孔安装 3.3mm(宽度)*5.6mm(高度)
供应商型号: B32562J6683J000-ND
供应商: Digi-Key
标准整包数: 7200
TDK 薄膜电容 B32562J6683J000

B32562J6683J000概述

    Film Capacitors: Metallized Polyester Film Capacitors (MKT)
    Product Introduction
    Metallized Polyester Film Capacitors (MKT) are a popular choice in electronic applications due to their high reliability and compact design. The series B32560...B32564 from EPCOS offers a range of capacitors that are specifically designed for general-purpose applications. These capacitors are manufactured using stacked-film technology and are constructed with a polyethylene terephthalate (PET) dielectric. The MKT series is widely used in applications like SMPS (Switched Mode Power Supplies), electronic ballasts, compact fluorescent lamps (CFLs), and ignition circuits. Their robust construction ensures they can operate in demanding environments with a maximum operating temperature of up to 125°C.
    Technical Parameters
    The MKT series capacitors provide excellent electrical performance and durability under various operating conditions:
    - Operating Temperature: Up to 125°C.
    - Climatic Category: 55/125/56 according to IEC 60068-1:2013.
    - Rated Capacitance Range: 0.0010 µF to 10 µF.
    - Rated Voltage Range: 63 VDC to 1000 VDC.
    - Pulse Handling Capability:
    - Maximum dV/dt: Up to 360 V/µs.
    - Maximum k0: Up to 720,000 V²/µs.
    - Dimensions: Multiple configurations available with lead spacings ranging from 7.5 mm to 27.5 mm.
    - Electrical Characteristics: Low dissipation factor (tan δ) of up to 10×10⁻³ at 100 kHz for high-frequency applications.
    - RoHS Compliance: Environmentally friendly and compliant with RoHS standards.
    Product Features and Advantages
    The B32560...B32564 series offers several unique advantages that make them ideal for diverse applications:
    - Compact Design: Small dimensions ensure space-saving integration in PCB designs.
    - High Pulse Strength: Excellent pulse-handling capabilities ensure reliable performance in high-stress environments.
    - Customization Options: Special dimensions and lead lengths are available upon request.
    - Durability: Uncoated design with metallized electrodes provides long service life.
    - Environmental Compatibility: Lead-free tinned terminals ensure safe and compliant assembly.
    - Performance Stability: Consistent performance across a wide range of operating temperatures.
    These features make the MKT series a top choice for critical applications requiring both high reliability and efficient performance.
    Application Cases and Usage Suggestions
    The MKT series capacitors are ideal for use in power electronics, lighting systems, and ignition circuits. Some practical application scenarios include:
    1. Switched Mode Power Supplies (SMPS): Use the capacitors to filter high-frequency noise and stabilize the output voltage.
    2. Electronic Ballasts: Employ them for energy-efficient CFLs and other lighting systems.
    3. Ignition Systems: Utilize their high pulse strength for reliable spark generation.
    Usage Tips:
    - Ensure proper creepage distances between capacitors and adjacent live parts to avoid electrical stress.
    - Use capacitors with 7.5 mm lead spacing exclusively with single-clad PCBs to prevent short circuits.
    - Select appropriate packaging options (bulk, ammo pack, or reel) based on production needs.
    Compatibility and Support
    The B32560...B32564 series is highly compatible with other standard components in electronic assemblies. The capacitors are designed to work seamlessly with a variety of power supplies and circuit boards. Additionally, EPCOS provides comprehensive support through its global network of representatives, offering assistance with product customization, technical queries, and maintenance services.
    Common Issues and Solutions
    Below are some common issues encountered when using these capacitors and their solutions:
    1. Problem: Insufficient heat dissipation leading to over-heating.
    - Solution: Limit pulse frequencies or apply thermal management technique

B32562J6683J000参数

参数
电容值 68nF
容差 ±5%
介电材料 聚对苯二甲酸乙二醇酯,聚酯,金属化
额定电压-DC 400V
ESR-等效串联电阻 -
额定电压-AC 200V
长*宽*高 3.3mm(宽度)*5.6mm(高度)
通用封装 DIP-2
安装方式 通孔安装
零件状态 在售

B32562J6683J000厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32562J6683J000数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32562J6683J000 B32562J6683J000数据手册

B32562J6683J000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7200+ $ 0.1533 ¥ 1.2832
库存: 0
起订量: 7200 增量: 1
交货地:
最小起订量为:7200
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516