处理中...

首页  >  产品百科  >  B32921C3683M

B32921C3683M

产品分类: 薄膜电容
厂牌: TDK
产品描述: 68nF ±20% 聚丙烯 通孔安装 6mm(宽度)*6mm(高度)
供应商型号: 871-B32921C3683M
供应商: Mouser
标准整包数: 1
TDK 薄膜电容 B32921C3683M

B32921C3683M概述

    Film Capacitors – EMI Suppression Capacitors (MKP)
    Product Introduction
    Film capacitors play a critical role in modern electronic circuits, particularly in applications requiring EMI suppression. These capacitors are designed to suppress electromagnetic interference, ensuring compliance with regulatory standards and improving overall system performance. The EMI suppression capacitors (MKP) in the B32921C/D to B32928C/D series cater specifically to X2 classification, making them ideal for across-the-line applications such as power supplies, motor controls, and industrial electronics.
    Technical Parameters
    The technical specifications of the B32921C/D to B32928C/D series capacitors include:
    - Max Operating Temperature: 110°C
    - Climatic Category: 40/105/56 (ENEC10) or 40/110/56 (ENEC15)
    - Dielectric: Polypropylene (MKP)
    - Construction: Plastic case (UL 94 V-0), epoxy resin sealing (UL 94 V-0)
    - Lead Spacing: Options ranging from 10 mm to 52.5 mm
    - Capacitance Range: 0.010 μF to 30 μF
    - Rated AC Voltage: 305 V AC (50/60 Hz)
    - Insulation Resistance: 100,000 MΩ at 20°C (CR ≤ 0.33 μF), 30,000 s at 20°C (CR > 0.33 μF)
    - Dissipation Factor: 1.0 × 10⁻³ (at 1 kHz, CR ≤ 0.1 μF), 5.0 × 10⁻³ (at 100 kHz, CR ≤ 0.1 μF)
    - Damp Heat Test: Passes 56-day test at 40°C and 93% relative humidity with minimal capacitance change (≤5%).
    Product Features and Advantages
    1. Self-healing Properties: Ensures reliability by preventing catastrophic failures.
    2. RoHS Compatibility: Meets environmental standards for safe disposal.
    3. Very Small Dimensions: Offers compact solutions for space-constrained designs.
    4. Halogen-Free Option: Available upon request for eco-friendly applications.
    5. RoHS-Compatible Materials: Ensures compliance with regulatory standards.
    Application Case Studies and Recommendations
    These capacitors are widely used in scenarios requiring EMI suppression, such as:
    - Power Supplies: In-series or parallel configurations to filter out noise.
    - Motor Control Systems: To mitigate voltage spikes and harmonics.
    - Industrial Electronics: Used in sensitive equipment exposed to harsh environments.
    Recommendations:
    - Ensure proper spacing between components to maximize cooling efficiency.
    - Implement pre-heating and rapid cooling to prevent thermal stress during soldering.
    Compatibility and Support
    These capacitors are compatible with various industrial standards, including:
    - UL Certification: UL 60384-14, CSA E60384-14
    - IEC Certification: EN 60384-14, IEC 60384-14
    - TDK-EPCOS provides robust support and maintenance through their comprehensive documentation and technical assistance.
    Common Issues and Solutions
    1. Thermal Degradation: Ensure soldering temperatures do not exceed the capacitor’s max operating temperature.
    - Solution: Follow recommended soldering profiles and implement cooling measures.
    2. Mechanical Stress: Improper handling can cause terminal failure.
    - Solution: Use proper handling techniques and secure mounting methods.
    3. Insulation Breakdown: Occurs under extreme conditions.
    - Solution: Regularly check insulation resistance and perform preventive maintenance.
    Conclusion and Recommendation
    The B32921C/D to B32928C/D series EMI suppression capacitors are a top-tier solution for applications demanding EMI filtering. Their small form factor, self-healing properties, and RoHS compliance make them indispensable in contemporary electronics. With excellent performance metrics and compatibility with global standards, these capacitors are highly recommended for use in both consumer and industrial electronics.
    Final Recommendation: Highly recommended for applications requiring high reliability and EMI suppression.

B32921C3683M参数

参数
电容值 68nF
容差 ±20%
介电材料 聚丙烯
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
长*宽*高 6mm(宽度)*6mm(高度)
安装方式 通孔安装
应用等级 工业级
包装方式 散装

B32921C3683M厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32921C3683M数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32921C3683M B32921C3683M数据手册

B32921C3683M封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.5175 ¥ 4.3729
10+ $ 0.2473 ¥ 2.0893
100+ $ 0.222 ¥ 1.8755
500+ $ 0.1705 ¥ 1.4407
1000+ $ 0.1534 ¥ 1.2959
2000+ $ 0.1361 ¥ 1.1499
5000+ $ 0.1296 ¥ 1.0951
库存: 3904
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516