处理中...

首页  >  产品百科  >  B25667C4277A375

B25667C4277A375

产品分类: 薄膜电容
厂牌: TDK
产品描述: 91.6μF -5%~10% 聚丙烯,薄膜 480V 480V 3.49mΩ 螺纹安装,铰轴安装 116mm*200mm*200mm
供应商型号: 495-B25667C4277A375-ND
供应商: Digi-Key
标准整包数: 1
TDK 薄膜电容 B25667C4277A375

B25667C4277A375概述

    Product Introduction
    Film Capacitors – Power Factor Correction
    PhaseCap Premium capacitors are designed specifically for power factor correction (PFC) in electrical networks. These capacitors come in two series: MKK440-D-16.7-01 and MKK480-D-20-01, and are ideal for industrial applications where high reliability and efficiency are essential. They feature self-healing technology and are optimized for three-phase delta-connected systems.
    Technical Parameters
    | Parameter | Value for MKK440-D-16.7-01 | Value for MKK480-D-20-01 |
    |
    | Rated Capacitance (µF) | 3 × 91.6 | 3 × 91.6 |
    | Tolerance (%) | ±5 / +10 | ±5 / +10 |
    | Rated Voltage (VAC) | 440 | 480 |
    | Rated Frequency (Hz) | 50 | 60 |
    | Output (kvar) | 16.7 | 20.0 |
    | Rated Current (A) | 22 | 26 |
    | tan δ (dielectric) | 0.2 W/kvar | 0.2 W/kvar |
    | Thermal Energy (Ws) | 64 | 64 |
    | Equivalent Series Resistance (mΩ) | 3.49 | 3.49 |
    | Discharge Time (s) | ≤ 60 | ≤ 60 |
    | Maximum Allowable Ambient Temperature (°C) | +55 | +55 |
    Product Features and Advantages
    The PhaseCap Premium capacitors offer several unique features:
    - Self-Healing Technology: Ensures continuous operation even after minor dielectric breakdowns.
    - Delta Connection: Suitable for three-phase systems, enhancing efficiency.
    - Natural/Air Cooling: Reduces cooling costs and increases lifespan.
    - Triple Safety System: Includes an overpressure disconnector for enhanced safety.
    These capacitors are particularly advantageous in environments requiring stable power factor correction and efficient energy management.
    Application Case Studies and Usage Suggestions
    Applications:
    - Industrial power distribution systems
    - Factory automation equipment
    - Renewable energy systems
    Usage Suggestions:
    - Ensure proper installation with at least 12 mm clearance above the capacitor.
    - Regularly monitor capacitor temperatures to prevent overheating.
    - Consider installing additional reactors if non-linear loads increase significantly.
    Compatibility and Support
    These capacitors are compatible with various industrial control systems and adhere to international standards such as IEC 60831-1/2 and UL 810. EPCOS provides comprehensive support, including detailed installation manuals and ongoing maintenance guidance.
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive capacitor temperature | Increase ventilation or reduce load |
    | Overcurrent | Install HRC fuses or MCCBs |
    | Phase opposition upon re-switching | Implement adequate discharge mechanisms |
    Conclusion and Recommendation
    The PhaseCap Premium capacitors represent a robust solution for power factor correction in industrial settings. Their advanced self-healing technology, excellent thermal performance, and reliable safety mechanisms make them a top choice for demanding applications. Highly recommended for businesses seeking improved energy efficiency and system reliability.

B25667C4277A375参数

参数
电容值 91.6μF
容差 -5%~10%
介电材料 聚丙烯,薄膜
额定电压-DC 480V
ESR-等效串联电阻 3.49mΩ
额定电压-AC 480V
长*宽*高 116mm*200mm*200mm
安装方式 螺纹安装,铰轴安装
应用等级 工业级

B25667C4277A375厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B25667C4277A375数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B25667C4277A375 B25667C4277A375数据手册

B25667C4277A375封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516