处理中...

首页  >  产品百科  >  B32653-A2682-J

B32653-A2682-J

产品分类: 薄膜电容
厂牌: TDK
产品描述: 6.8nF ±5% 聚丙烯 2KV 700V 通孔安装 8.5mm(宽度)*8.5mm(高度)
供应商型号: B32653-A2682-J
供应商: Arrow
标准整包数: 1
TDK 薄膜电容 B32653-A2682-J

B32653-A2682-J概述

    Film Capacitors: Metallized Polypropylene Film Capacitors (MKP)
    Product Introduction
    The Metallized Polypropylene Film Capacitors (MKP), specifically the B32651 to B32656 series, represent advanced electronic components designed for high-performance applications. These capacitors are crafted using polypropylene (PP) as the dielectric material, featuring wound capacitor technology with an internal series connection suitable for voltages of 1250V DC and above. These capacitors are known for their robustness, reliability, and compatibility with modern electronics.
    These MKP capacitors are ideal for use in high-voltage and high-frequency environments, making them a preferred choice for electronic ballasts and switch-mode power supplies. The capacitors are RoHS-compliant and available in halogen-free versions upon request, aligning with modern environmental standards.
    Technical Parameters
    The technical specifications of the B32651 to B32656 series are outlined below:
    - Dielectric: Polypropylene (PP)
    - Operating Temperature Range: Up to 110°C
    - Climatic Category (IEC 60068-1): 55/100/56
    - Capacitance Range: 1.0 nF to 8200 nF
    - Rated Voltage (DC): 250V to 2000V
    - Voltage Rating (AC): 160V to 1000V
    - Construction: Plastic case with epoxy resin sealing, ensuring durability and protection against environmental factors.
    - Lead Spacing: 10 mm, 15 mm, 22.5 mm, 27.5 mm, and 37.5 mm
    - Maximum Dimensions: Varies by model, with the largest being 22.0 × 36.5 × 31.5 mm.
    - Terminal Configuration: Parallel wire leads, lead-free tinned, with special lead lengths available on request.
    These parameters make the capacitors suitable for applications requiring precision and reliability under extreme conditions.
    Product Features and Advantages
    The B32651 to B32656 series offers several unique features that enhance its market competitiveness:
    - High Pulse Strength: Withstood pulse widths up to 1000 µs and peak voltages of 1400Vp, these capacitors are ideal for demanding applications such as electronic ballasts and power supplies.
    - High Contact Reliability: Ensures consistent performance over time.
    - RoHS Compliance: Meets environmental regulations, facilitating integration into eco-friendly systems.
    - Customization Options: Available in halogen-free versions and with custom lead lengths upon request.
    - Marking: Includes manufacturer’s logo, lot number, series number, rated capacitance, tolerance code, rated voltage, and date of manufacture.
    These advantages make the capacitors a trusted solution for engineers and manufacturers seeking durable, efficient components.
    Application Case Studies and Usage Recommendations
    The B32651 to B32656 series is primarily used in the following applications:
    - Electronic Ballasts: Efficient regulation of current in lighting systems.
    - Switch-Mode Power Supplies: Essential for converting AC to DC power in various electronic devices.
    In these applications, the capacitors are typically installed in circuits where they handle transient voltage spikes, filter noise, and stabilize power supply lines.
    Usage Recommendations:
    - For critical applications, ensure proper heat dissipation around the capacitors to maintain operating temperatures within the recommended range.
    - Use the capacitors in conjunction with surge protection devices to safeguard against voltage spikes.
    - Regularly inspect the terminals for signs of corrosion or wear, which may indicate the need for replacement.
    Compatibility and Support
    The B32651 to B32656 series is compatible with a wide range of electronic devices and systems. The product is supported by detailed dimensional drawings and ordering codes, allowing easy integration into existing designs. EPCOS AG, the manufacturer, provides comprehensive documentation, including cautions and warnings, to assist users in maximizing the lifespan and performance of the ca

B32653-A2682-J参数

参数
电容值 6.8nF
容差 ±5%
介电材料 聚丙烯
额定电压-AC 700V
额定电压-DC 2KV
ESR-等效串联电阻 -
长*宽*高 8.5mm(宽度)*8.5mm(高度)
安装方式 通孔安装
应用等级 工业级

B32653-A2682-J厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32653-A2682-J数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32653-A2682-J B32653-A2682-J数据手册

B32653-A2682-J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 4.3368
25+ ¥ 4.2284
库存: 446
起订量: 213 增量: 1
交货地:
最小起订量为:25
合计: ¥ 105.71
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516