处理中...

首页  >  产品百科  >  B72214Q0151K101

B72214Q0151K101

产品分类: 压敏电阻
厂牌: TDK
产品描述: 240V 8KA 1 216V 264V 200V 150V 85J 1.1nF@1kHz 通孔安装 16.5mm*16.5mm*19.5mm
供应商型号: 495-77308-ND
供应商: Digi-Key
标准整包数: 1
TDK 压敏电阻 B72214Q0151K101

B72214Q0151K101概述

    SIOV Metal Oxide Varistors (EnergetiQ Series): A Comprehensive Technical Overview
    Product Introduction
    SIOV metal oxide varistors (MOV) represent an advanced solution for overvoltage protection, part of the EnergetiQ series. These devices feature a square varistor element coated with epoxy resin, which provides flame-retardant properties up to UL 94 V-0 standards. With tinned wire terminals, these varistors are suitable for diverse applications requiring robust protection against transient voltage spikes. Commonly used in power systems, communication networks, industrial machinery, and consumer electronics, these MOVs play a critical role in safeguarding sensitive electronic components.
    Key Features:
    - Square varistor element with epoxy resin coating.
    - Available with tinned wire terminals for enhanced reliability.
    - Designed for high surge current handling up to 15 kA.
    - UL, CSA, VDE, and IEC approvals ensure global compatibility.
    Technical Parameters
    Below are key technical specifications extracted from the product manual:
    | Ordering Code | Type | VRMS (V) | VDC (V) | imax (A) | In (A) | Wmax (J) | Pmax (W) |

    | B72214Q0131K101 | Q14K130 | 130 | 170 | 8000 | 3000 | 75 | 0.80 |
    | B72220Q0131K101 | Q20K130 | 130 | 170 | 15000 | 5000 | 100 | 1.20 |
    | B72214Q0141K101 | Q14K140 | 140 | 180 | 8000 | 3000 | 80 | 0.80 |
    Other notable parameters:
    - Maximum Load Capacity: Up to 15 kA (minimum component height).
    - Surge Current Ratings: Very high surge current capabilities.
    - Duty Cycle: Meets IEC 62368-1; G.8.2, IEC 60950-1; Annex Q, IEC 61051-2 requirements.
    - Insulation Resistance: ≥100 MΩ.
    - Operating Temperature Range: -40°C to +105°C.
    - Storage Temperature Range: -40°C to +125°C.
    Product Characteristics and Advantages
    The EnergetiQ series stands out due to several unique features:
    - High Energy Handling: Offers industry-leading surge current capabilities, making it ideal for demanding applications.
    - Robust Design: Flame-retardant epoxy coating ensures safety in hazardous environments.
    - Wide Operating Temperature Range: Ensures reliable performance in extreme environmental conditions.
    - Industry Approvals: Compliance with UL, CSA, VDE, and IEC standards assures compatibility across different regions.
    - Customizable Delivery Options: Available in bulk or taped versions, tailored to customer needs.
    Application Scenarios and Use Recommendations
    These varistors are widely used in various scenarios, including:
    - Overvoltage protection in power supply units.
    - Transient voltage suppression in industrial control systems.
    - Surge protection for communication infrastructure.
    Use Recommendations:
    - Select appropriate models based on VRMS and VDC values.
    - Ensure proper grounding to maximize effectiveness.
    - Implement regular maintenance checks to verify functionality.
    Compatibility and Support
    The EnergetiQ series is compatible with numerous electronic components and systems, ensuring seamless integration. Manufacturers offer comprehensive support, including detailed documentation, PSpice models, and technical assistance.
    Common Issues and Solutions
    Common Problems:
    - Leakage Current Exceeding Specifications.
    - Variance in Clamping Voltage.
    Solutions:
    - Ensure correct installation per the manual's guidelines.
    - Verify environmental conditions align with operational parameters.
    Conclusion and Recommendation
    The SIOV metal oxide varistors from the EnergetiQ series represent a high-quality solution for overvoltage protection. Their exceptional surge current handling, combined with reliable performance across a wide temperature range, makes them a top choice for professional applications. We highly recommend these produ

B72214Q0151K101参数

参数
压敏电压 240V
浪涌电流 8KA
不同频率时的电容 1.1nF@1kHz
能量 85J
最大交流电压 150V
最大直流电压 200V
最小压敏电压 216V
最大压敏电压 264V
电路数 1
长*宽*高 16.5mm*16.5mm*19.5mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

B72214Q0151K101厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B72214Q0151K101数据手册

厂牌 PDF简要描述 下载
TDK 压敏电阻 TDK B72214Q0151K101 B72214Q0151K101数据手册

B72214Q0151K101封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.8515 ¥ 15.6452
10+ $ 1.1489 ¥ 9.7078
库存: 12
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 15.64
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
05D180K ¥ 0.1372
05D561K ¥ 0.1165
07D241K ¥ 0.1111
07D270K ¥ 0.1242
07D271K ¥ 0.1176
07D271K ¥ 0.1869
07D271KJ ¥ 0.2156
07D330K ¥ 0.1296
07D361K ¥ 0.1196
07D471K ¥ 0.1196