处理中...

首页  >  产品百科  >  B32529C683J289

B32529C683J289

产品分类: 薄膜电容
厂牌: TDK
产品描述: 68nF ±5% 聚对苯二甲酸乙二醇酯 5mm 通孔安装 2.5mm(宽度)*6.5mm(高度)
供应商型号:
供应商:
标准整包数: 0
TDK 薄膜电容 B32529C683J289

B32529C683J289概述

    Metallized Polyester Film Capacitors (MKT) - B32520 ... B32529
    Product Introduction:
    The MKT series of metallized polyester film capacitors from EPCOS AG offers general-purpose components designed for a wide range of applications, including blocking, coupling, decoupling, bypassing, and radio frequency interference (RFI) mitigation in automotive environments. These capacitors are manufactured using stacked-film and wound capacitor technologies, providing high performance and durability. They are RoHS-compliant and halogen-free, making them environmentally friendly options.
    Technical Parameters:
    - Dielectric Material: Polyethylene terephthalate (PET)
    - Maximum Operating Temperature: 125°C
    - Clairic Environmental Category: 55/125/56 (IEC 60068-1)
    - Capacitance Range: 0.001 µF to 220 µF
    - Voltage Ratings: VRDC ranges from 50 V to 630 V, with corresponding VRMS ratings up to 400 VAC
    - Packaging Options: Bulk (untaped), Ammo pack, Reel
    - Lead Spacing: Available in 5.0 mm to 37.5 mm increments
    - Terminal Design: Parallel wire leads, lead-free tinned; special lead lengths available upon request
    - Marking: Manufacturer’s logo, rated capacitance, tolerance code, rated DC voltage, manufacturing date code, and type code
    Product Features and Advantages:
    1. High Pulse Strength: Capable of handling high surge currents without degradation.
    2. Contact Reliability: Ensures stable performance over time and across different environmental conditions.
    3. Environmental Compliance: RoHS-compliant and halogen-free options available.
    4. Customization: Offers various packaging configurations and special lead lengths based on specific application needs.
    5. Wide Voltage Range: Supports multiple voltage ratings catering to diverse industrial requirements.
    Application Cases and Usage Recommendations:
    These capacitors are ideal for use in audio equipment, power supplies, and automotive electronics where filtering, coupling, and decoupling functions are essential. For example, in automotive applications, they help suppress RFI noise generated by ignition systems, ensuring compliance with EMC standards.
    Usage Tips:
    - Always match the capacitor's voltage rating with the circuit's maximum operating voltage to prevent breakdown.
    - Use higher tolerance values (e.g., M = ±20%) for non-critical applications, while lower tolerances (e.g., J = ±5%) should be selected for precision circuits.
    Compatibility and Support:
    The MKT series is compatible with standard PCB layouts and can be easily integrated into existing designs. EPCOS provides comprehensive support through technical documentation and customer service channels to assist users in selecting the right product for their needs.
    Common Issues and Solutions:
    | Problem | Solution |

    | Overheating | Ensure proper derating according to ambient temperature |
    | Insufficient Capacitance | Select higher capacitance models as needed |
    | Short Circuit | Check solder joints and PCB layout integrity |
    Summary and Recommendation:
    The MKT series Metallized Polyester Film Capacitors offer robust performance and versatility across numerous electronic applications. Their excellent thermal stability, compatibility, and environmental friendliness make them an excellent choice for engineers looking for reliable capacitor solutions. This product is highly recommended for applications requiring both quality and flexibility.
    By adhering to best practices during selection and implementation, users can maximize the benefits of these capacitors while minimizing potential risks. Whether it's for consumer electronics or industrial machinery, the B32520 ... B32529 series stands out as a top-tier solution in the market.

B32529C683J289参数

参数
电容值 68nF
容差 ±5%
介电材料 聚对苯二甲酸乙二醇酯
引线间距 5mm
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
长*宽*高 2.5mm(宽度)*6.5mm(高度)
安装方式 通孔安装
应用等级 工业级

B32529C683J289厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32529C683J289数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32529C683J289 B32529C683J289数据手册

B32529C683J289封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516