处理中...

首页  >  产品百科  >  B72220S2301K101

B72220S2301K101

产品分类: 压敏电阻
厂牌: TDK
产品描述: 470V 10KA 1 423V 517V 385V 300V 250J 850pF@1kHz 通孔安装 25.5mm*6.1mm*25.5mm
供应商型号: A-B72220S2301K101
供应商: 云汉优选
标准整包数: 1
TDK 压敏电阻 B72220S2301K101

B72220S2301K101概述

    SIOV Metal Oxide Varistors: Advanced Series Overview
    Product Introduction
    SIOV Metal Oxide Varistors from the Advanced series are round varistor elements equipped with tinned wires as terminals. These components feature an epoxy resin coating that is flame-retardant to UL 94 V-0 standards, making them suitable for a wide array of applications where high energy absorption and robustness are required. They are designed for use in AC/DC circuits and provide protection against transient overvoltages.
    These varistors find their application primarily in power surge protection, AC line filtering, and general overvoltage suppression across industries like telecommunications, automotive electronics, renewable energy systems, and consumer electronics.
    Technical Parameters
    The following table outlines key technical specifications of the SIOV Metal Oxide Varistors:
    | Parameter | Value Range (V) | Performance Highlights |
    |
    | VRMS | 130 to 680 | Wide operating voltage range ensures compatibility with various circuit designs. |
    | Maximum Surge Current | Up to 10 kA | High surge current handling capability (8/20 µs pulse). |
    | Energy Rating | Up to 440 Joules | Supports high-energy absorption in critical overvoltage scenarios. |
    | Capacitance | 135 to 1850 pF | Low capacitance minimizes interference in sensitive circuits. |
    | Temperature Range | -40°C to +105°C | Ensures reliable performance across varying environmental conditions. |
    The electrical specifications are listed comprehensively, providing users with flexibility based on their specific needs.
    Product Features and Advantages
    The Advanced series of SIOV varistors offers several unique advantages:
    - High Energy Handling Capability: Withstanding up to 440 Joules per pulse, they ensure reliable operation even under extreme transient events.
    - Wide Voltage Range: Suitable for diverse applications spanning low to high-voltage environments.
    - Improved Reliability: Enhanced endurance through rigorous testing, including prolonged exposure to elevated temperatures and rapid thermal cycling.
    - Robust Design: Epoxy resin coating ensures durability while meeting UL, CSA, VDE, and IEC certifications.
    - PSpice Models Available: Simplifies simulation and integration into design workflows.
    These features position the product competitively within its market segment, particularly for industrial and demanding applications.
    Application Case Studies & Usage Tips
    Application Examples:
    - Power Supply Units: Used in SMPS to suppress voltage spikes and maintain output stability.
    - Wind Turbine Controllers: Protect microprocessors and control circuits from lightning-induced surges.
    - Automotive Electronics: Shield sensors and ECUs from transients in onboard electrical networks.
    Usage Recommendations:
    1. Select the appropriate VRMS value based on the system's nominal voltage to optimize performance.
    2. Ensure proper layout design to minimize parasitic inductances that could degrade clamping effectiveness.
    3. Incorporate derating factors during design to extend lifespan under continuous high-stress conditions.
    Compatibility and Support
    SIOV varistors are compatible with most common electronic systems requiring surge protection. TDK-EPCOS provides comprehensive support including documentation, technical assistance, and customization options tailored to specific customer requirements. Additionally, the components come in bulk, taped, or reel packaging upon request, facilitating ease of use in manufacturing environments.
    Common Issues

B72220S2301K101参数

参数
压敏电压 470V
最小压敏电压 423V
最大交流电压 300V
最大压敏电压 517V
最大直流电压 385V
浪涌电流 10KA
电路数 1
能量 250J
不同频率时的电容 850pF@1kHz
长*宽*高 25.5mm*6.1mm*25.5mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

B72220S2301K101厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B72220S2301K101数据手册

厂牌 PDF简要描述 下载
TDK 压敏电阻 TDK B72220S2301K101 B72220S2301K101数据手册

B72220S2301K101封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1.9359
库存: 30
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.93
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
05D180K ¥ 0.1372
05D561K ¥ 0.1165
07D241K ¥ 0.1111
07D270K ¥ 0.1242
07D271K ¥ 0.1176
07D271K ¥ 0.1869
07D271KJ ¥ 0.2156
07D330K ¥ 0.1296
07D361K ¥ 0.1196
07D471K ¥ 0.1196