处理中...

首页  >  产品百科  >  B32560J8103K000

B32560J8103K000

产品分类: 薄膜电容
厂牌: TDK
产品描述: 10nF ±10% 聚对苯二甲酸乙二醇酯,聚酯,金属化 630V 400V DIP-2 通孔安装 9mm*3.8mm*7.5mm
供应商型号: 871-B32560J8103K000
供应商: Mouser
标准整包数: 1
TDK 薄膜电容 B32560J8103K000

B32560J8103K000概述

    Film Capacitors: Metallized Polyester Film Capacitors (MKT)
    1. Product Introduction
    Metallized polyester film capacitors (MKT), specifically the B32560 ... B32564 series, are general-purpose film capacitors designed for high reliability and durability. They are manufactured using stacked-film technology with polyester (polyethylene terephthalate) as the dielectric material. MKTs feature uncoated metallization, which enhances their self-healing capabilities and longevity under harsh operating conditions.
    These capacitors are commonly used in applications such as switch-mode power supplies (SMPS), electronic ballasts, compact fluorescent lamps (CFL), ignition systems, and climatic control devices. Their small dimensions, high pulse strength, and RoHS-compatibility make them ideal for various electronic circuits where space optimization and performance reliability are crucial.
    2. Technical Parameters
    | Parameter | Value |

    | Max Operating Temperature | +125°C |
    | Climatic Category | 55/125/56 |
    | Dielectric | Polyethylene Terephthalate (PET) |
    | Rated Voltage Range (VR DC) | 63 V DC to 1000 V DC |
    | Rated AC Voltage Range (VRMS)| 40 V AC to 500 V AC |
    | Capacitance Range (CR) | 0.001 µF to 10 µF |
    | Pulse Handling Capability | dV/dt up to 320 V/µs (depending on voltage rating) |
    | Insulation Resistance | ≥ 7500 MΩ (≥ 2500 s) |
    Other notable features include:
    - Terminals: Parallel wire leads with lead-free tinned options.
    - Marking: Rated capacitance and voltage coded on the body.
    - Delivery Modes: Bulk, Ammo Pack, or Reel.
    - Dimensions: Multiple configurations available (e.g., 7.5 mm to 27.5 mm lead spacing).
    3. Product Features and Advantages
    1. Small Dimensions: Ideal for space-constrained designs.
    2. High Pulse Strength: Suitable for demanding applications requiring rapid voltage changes.
    3. RoHS Compliance: Environmentally friendly, meeting EU directives for hazardous substances.
    4. Special Lead Length Options: Customizable to meet specific mounting requirements.
    5. Self-Healing Design: Prevents catastrophic failures due to localized breakdowns.
    6. Wide Operating Temperature Range: Suitable for extreme environmental conditions.
    4. Application Cases and Usage Recommendations
    Applications:
    - SMPS: Utilize MKTs in power supply modules to filter ripple voltages effectively.
    - CFL Ballasts: Provide reliable energy storage and stabilization for compact fluorescent lamps.
    - Ignition Systems: Use them for pulse energy storage in automotive ignition systems.
    - Climate Control: Offer robustness in high-temperature environments.
    Usage Recommendations:
    - Ensure sufficient creepage distances when mounting to avoid electrical faults.
    - For higher current loads, opt for larger capacitance values to minimize impedance effects.
    - Pair with appropriate circuit protection devices (e.g., varistors or fuses) to enhance system safety.
    5. Compatibility and Support
    The B32560 ... B32564 series offers excellent compatibility with various electronic components due to its standardized packaging and wide operating voltage range. Additionally, EPCOS provides comprehensive support, including design guidelines, reliability data, and technical assistance through its global network of representatives.
    6. Common Issues and Solutions
    | Problem | Solution

B32560J8103K000参数

参数
电容值 10nF
容差 ±10%
介电材料 聚对苯二甲酸乙二醇酯,聚酯,金属化
额定电压-DC 630V
ESR-等效串联电阻 -
额定电压-AC 400V
长*宽*高 9mm*3.8mm*7.5mm
通用封装 DIP-2
安装方式 通孔安装
零件状态 在售

B32560J8103K000厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32560J8103K000数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32560J8103K000 B32560J8103K000数据手册

B32560J8103K000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.897 ¥ 7.5797
10+ $ 0.5497 ¥ 4.645
100+ $ 0.3465 ¥ 2.9279
500+ $ 0.2786 ¥ 2.3545
1000+ $ 0.2365 ¥ 1.9986
2000+ $ 0.1804 ¥ 1.524
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516