处理中...

首页  >  产品百科  >  B32913A3224K000

B32913A3224K000

产品分类: 薄膜电容
厂牌: TDK
产品描述: 220nF ±10% 聚丙烯 22.5mm 760V 330V 通孔安装 26.5mm*7mm*16mm
供应商型号: 495-3928-ND
供应商: Digi-Key
标准整包数: 1
TDK 薄膜电容 B32913A3224K000

B32913A3224K000概述

    Advanced Film Capacitors for Electromagnetic Interference Suppression
    Product Introduction
    TDK Electronics' Film Capacitors, specifically the EMI Suppression Capacitors (MKP) Series B329113 through B329163, are designed for applications requiring high voltage stability and reliable performance in challenging environments. These capacitors feature a polypropylene dielectric material known for its excellent self-healing properties and durability. They are particularly useful in X1-class applications across power lines to suppress electromagnetic interference (EMI).
    Key applications include:
    - Power metering systems
    - Control units in household appliances
    - Sensing systems
    - Line noise filtering in industrial electronics
    The product supports a wide range of power supply voltages, making it ideal for AC voltage applications up to 330 V.
    Technical Parameters
    | Specification | Value |

    | Operating Temperature Range | Up to 110°C |
    | Voltage Rating | 330 V AC (50/60 Hz) |
    | Dissipation Factor (tan δ) | ≤ 1 mW for CR ≤ 2.2 µF; ≤ 2 mW for CR > 2.2 µF |
    | Insulation Resistance | ≥ 100 MΩ |
    | Pulse Handling Capability | dV/dt: 550 V/µs to 100 V/µs |
    | Capacitance Range | 0.01 µF to 6.8 µF |
    | Dimensions | 4.0 x 9.0 x 13.0 mm to 28.0 x 42.5 x 42.0 mm |
    These capacitors are RoHS-compliant and available in halogen-free versions upon request. They are housed in a plastic case rated UL 94 V-0 for fire resistance.
    Product Features and Advantages
    1. Compact Size: With minimum dimensions starting at just 4 mm x 9 mm x 13 mm, these capacitors offer a space-efficient solution.
    2. Self-Healing Properties: The metalized polypropylene film allows internal faults to heal, enhancing reliability and longevity.
    3. RoHS Compliance: Ensures environmental safety and compatibility with modern regulatory requirements.
    4. Wide Voltage Support: Capable of handling high voltages while maintaining stable performance.
    5. Customization Options: Available with straight terminals in various lengths and packaging options including bulk, ammo packs, or reels.
    Application Case Studies and Usage Recommendations
    B329113 ... B329163 capacitors are commonly integrated into industrial electronic devices to reduce EMI, ensuring compliance with EMC standards. For example, in power metering applications, they stabilize current supply by offering high capacitance stability throughout their operational life.
    Usage recommendations include:
    - Ensure capacitors are placed correctly relative to the PCB layout to minimize shadowing and heat dissipation issues.
    - Follow recommended soldering profiles to avoid excessive heating.
    - Apply caution during installation to avoid mechanical stresses that could compromise the internal structure.
    Compatibility and Support
    These capacitors are compatible with a variety of PCB designs and soldering techniques. TDK Electronics provides comprehensive support including technical documentation, customer service, and engineering assistance.
    Common Issues and Solutions
    1. Overheating During Soldering: Adhere strictly to soldering temperature and time specifications. Recommended profiles help mitigate thermal damage.
    2. Mechanical Damage: Avoid applying physical stress to the terminals post-soldering.
    3. Voltage Fluctuations: Regularly monitor capacitors in harsh environments to prevent performance degradation.
    Summary and Recommendation
    TDK Electronics' B329113 ... B329163 capacitors represent a cutting-edge solution for EMI suppression in critical electronic systems. Their compact size, robust construction, and reliability make them an ideal choice for d

B32913A3224K000参数

参数
电容值 220nF
容差 ±10%
介电材料 聚丙烯
引线间距 22.5mm
额定电压-AC 330V
额定电压-DC 760V
ESR-等效串联电阻 -
长*宽*高 26.5mm*7mm*16mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

B32913A3224K000厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32913A3224K000数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32913A3224K000 B32913A3224K000数据手册

B32913A3224K000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.2425 ¥ 18.9491
10+ $ 1.4893 ¥ 12.5848
50+ $ 1.1673 ¥ 9.7688
100+ $ 1.0774 ¥ 9.0168
630+ $ 0.8928 ¥ 7.4713
1260+ $ 0.8392 ¥ 7.0229
2520+ $ 0.7925 ¥ 6.6321
5040+ $ 0.7517 ¥ 6.2911
库存: 2092
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 18.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516