处理中...

首页  >  产品百科  >  B32523Q3225K003

B32523Q3225K003

产品分类: 薄膜电容
厂牌: TDK
产品描述: 2.2μF ±10% 聚对苯二甲酸乙二醇酯 250V
供应商型号: MCN-B32523Q3225K003
供应商: 海外现货
标准整包数: 540
TDK 薄膜电容 B32523Q3225K003

B32523Q3225K003概述

    Film Capacitors: Metallized Polyester Film Capacitors (MKT)
    Product Introduction
    Metallized polyester film capacitors (MKT) are widely used electronic components known for their versatility and reliability. They are primarily designed for general-purpose applications such as blocking, coupling, decoupling, bypassing, and Radio Frequency Interference (RFI) filtering in automotive environments. The MKT series includes products with stacked-film and wound capacitor technologies, offering a range of capacitance values from 0.001 µF to 680 µF, and voltage ratings up to 630 VDC.
    These capacitors are constructed using a polyethylene terephthalate (PET) dielectric material, which ensures high stability and excellent performance over a wide temperature range. With their compact design and superior electrical characteristics, MKT capacitors find applications in various industries, including automotive electronics, consumer electronics, and industrial controls.
    Technical Parameters
    The following table summarizes the key technical specifications of the B32520...B32529 series of MKT capacitors:
    | Parameter | Value |

    | Dielectric Material | Polyethylene Terephthalate (PET) |
    | Operating Temperature| Up to 125°C |
    | Climatic Category | 55/125/56 (IEC 60068-1) |
    | Voltage Ratings (VDC)| 50, 63, 100, 250, 400, 630 |
    | Capacitance Range (µF)| 0.0010 to 680 |
    | Contact Reliability | High pulse strength and stable contact|
    | Compliance | RoHS-compatible, halogen-free options |
    The MKT series supports both stacked-film and wound capacitor technologies, offering flexibility in terms of lead spacing and physical dimensions.
    Product Features and Advantages
    The B32520...B32529 series offers several distinct advantages that make them highly desirable for a wide range of applications:
    1. High Pulse Strength: Ensures reliable performance in circuits subjected to transient voltages.
    2. High Contact Reliability: Maintains consistent electrical contact under varying environmental conditions.
    3. RoHS Compatibility: Compliant with international environmental standards, making them eco-friendly.
    4. Customization Options: Available in various lead spacings, capacitance values, and packaging types (bulk, taped, or untaped).
    5. Versatility: Suitable for blocking, coupling, decoupling, bypassing, and RFI suppression in automotive and industrial settings.
    These features position MKT capacitors as a cost-effective and efficient solution for many electronic designs.
    Application Case Studies and Usage Recommendations
    The MKT series capacitors are commonly used in the following scenarios:
    1. Automotive Applications: In RFI suppression systems to reduce electromagnetic interference, ensuring compliance with stringent regulatory standards.
    2. Power Supply Filtering: Used in power supplies for decoupling and filtering to improve overall efficiency.
    3. Audio Equipment: Employed in audio amplifiers for coupling and bypassing to enhance signal quality.
    Usage Tips:
    - For high-frequency applications, select models with lower ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
    - Ensure proper derating of voltage to maximize longevity, especially when operating near maximum temperature limits.
    - Consider the wound capacitor option for higher current-handling requirements due to its improved thermal management.
    Compatibility and Support
    The B32520...B32529 series is fully compatible with standard PCB mounting processes and can be easily integrated into existing designs. TDK-EPCOS provides comprehensive support, including detailed dimensional drawings, technical documentation, and customer-specific modifications upon request.
    Additionally, the company offers extensive resources f

B32523Q3225K003参数

参数
电容值 2.2μF
容差 ±10%
介电材料 聚对苯二甲酸乙二醇酯
额定电压-AC -
额定电压-DC 250V
ESR-等效串联电阻 -

B32523Q3225K003厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32523Q3225K003数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32523Q3225K003 B32523Q3225K003数据手册

B32523Q3225K003封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.675 ¥ 5.7038
库存: 42660
起订量: 1620 增量: 540
交货地:
最小起订量为:1
合计: ¥ 5.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516