处理中...

首页  >  产品百科  >  C1005C0G1H2R2CT

C1005C0G1H2R2CT

产品分类: 陶瓷电容
厂牌: TDK
产品描述: 2.2pF ±0.25pF C0G(NP0) 50V 0402 贴片安装 1mm*500μm*500μm
供应商型号:
供应商:
标准整包数: 0
TDK 陶瓷电容 C1005C0G1H2R2CT

C1005C0G1H2R2CT概述

    TDK MLCC US Catalog Technical Summary
    1. Product Introduction
    The TDK Multi-Layer Ceramic Chip Capacitor (MLCC) series offers high-performance capacitors designed for general applications across various industries. These MLCCs are available in multiple case sizes, including C0402, C0603, C1005, C1608, C2012, C3216, C3225, C4532, and C5750, which conform to the EIA standards. These devices are primarily used in electronics, mobile communications, automotive electronics, and office automation equipment, among others. Key functionalities include decoupling, smoothing, and charge pump operations.
    2. Technical Parameters
    The following table summarizes key technical specifications for the C0402 case size:
    | Parameter | Value |

    | Case Size | C0402 (0.4 mm × 0.2 mm) |
    | Temperature Characteristics | C0G (-55°C to +125°C, ±30 ppm/°C) |
    | Rated Voltage | 16V |
    | Capacitance Range | 0.2 pF to 100 pF |
    | Capacitance Tolerance | ±0.05 pF to ±20% |
    | Nominal Dimensions | L x W = 0.40 mm ± 0.02 mm × 0.20 mm ± 0.02 mm |
    Other common temperature characteristics include X7R (±15%) and X5R (±15%). The thickness ranges between 0.2 mm and 0.4 mm, ensuring robust mechanical integrity.
    3. Product Features and Advantages
    TDK MLCCs exhibit several distinct advantages:
    - High Accuracy: Utilizing advanced manufacturing technologies, these capacitors achieve exceptional precision.
    - Reliability: Constructed purely from ceramics and metals, they ensure long-term dependability under extreme conditions.
    - Low Parasitic Properties: Reduced stray capacitance and inductance allow for stable performance at high frequencies.
    - Wide Operating Range: Capable of functioning effectively over a broad temperature spectrum.
    - Application Versatility: Optimized for power supply designs requiring high reliability in diverse environments.
    4. Applications and Use Case Examples
    These MLCCs are widely utilized in modern electronic systems:
    - Power Supply Smoothing: Ensuring steady output voltages by mitigating ripples and fluctuations.
    - Signal Filtering: Enhancing signal clarity through effective filtering of unwanted noise.
    - Automotive Applications: Used in engine control units (ECUs) and sensor modules due to their high thermal stability.
    Use Case Suggestion: For high-frequency circuits, use MLCCs with lower ESR and improved frequency characteristics to maximize efficiency and minimize energy loss.
    5. Compatibility and Support
    TDK MLCCs are compatible with standard SMT assembly processes. Manufacturers offer technical support for integration into custom designs, ensuring seamless implementation.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High ESR | Replace with higher frequency optimized models (e.g., X7R). |
    | Capacitance drift | Use C0G temperature-compensating capacitors for stability. |
    | Excessive heating | Ensure proper current ratings and placement on PCB. |
    7. Conclusion and Recommendation
    TDK's MLCC series delivers exceptional performance across various industries. With their robust construction, precise tolerances, and wide temperature compatibility, they are highly recommended for critical applications. The integration of these capacitors ensures system reliability, performance optimization, and extended operational lifespan. Highly Recommended for Power Supply Designers and System Engineers.
    This summary provides a comprehensive overview of TDK MLCCs, catering to professionals seeking high-quality capacitive solutions.

C1005C0G1H2R2CT参数

参数
电容值 2.2pF
容差 ±0.25pF
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装

C1005C0G1H2R2CT厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

C1005C0G1H2R2CT数据手册

厂牌 PDF简要描述 下载
TDK 陶瓷电容 TDK C1005C0G1H2R2CT C1005C0G1H2R2CT数据手册

C1005C0G1H2R2CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242