处理中...

首页  >  产品百科  >  B32656S2154K563

B32656S2154K563

产品分类: 薄膜电容
厂牌: TDK
产品描述: 150nF ±10% 聚丙烯,金属化 2KV 800V 13mΩ 底座安装,螺纹安装 42mm*18mm*32.5mm
供应商型号: Q-BN-B32656S2154K563
供应商: 期货订购
标准整包数: 120
TDK 薄膜电容 B32656S2154K563

B32656S2154K563概述

    # Film Capacitors: Metallized Polypropylene Film Capacitors (MKP) Overview
    Product Introduction
    The B32656S and B32658S series are metallized polypropylene film capacitors (MKP) specifically designed for demanding applications such as snubber circuits and other high-performance needs in the IGBT (Insulated Gate Bipolar Transistor) industry. These capacitors are highly regarded for their robust design and electrical characteristics, making them suitable for use in both industrial and consumer electronic systems. The capacitors feature an advanced wound construction using polypropylene dielectric and are available in various capacitance values and rated voltages to cater to diverse application requirements.
    Key functionalities include:
    - Snubber circuit support
    - High pulse strength
    - Low inductance
    - Excellent reliability and performance under harsh environmental conditions
    Their broad applicability spans industries such as power electronics, renewable energy systems, motor control, and industrial automation.
    Technical Parameters
    Below are the critical technical specifications for the B32656S and B32658S capacitors:
    | Specification | Details |

    | Capacitance Range | 68 nF to 4700 nF |
    | Rated Voltage (DC) | 850 VDC to 2000 VDC |
    | Rated Voltage (AC) | 450 VAC to 800 VAC |
    | Operating Temperature | Up to 110°C |
    | Climatic Category | 55/100/56 (IEC 60068-1:2013) |
    | Dielectric Material | Polypropylene (PP) |
    | Case Construction | Plastic UL 94 V-0 compliant |
    | Sealing | Epoxy resin UL 94 V-0 compliant |
    Additional parameters:
    - Capacitance Tolerance: ±5% (J code) or ±10% (K code)
    - Inductance: Very low, enhancing performance in high-frequency circuits
    - RoHS Compliance: Fully compliant
    - AEC-Q200D Compliance: Ensures automotive-grade reliability
    Product Features and Advantages
    The B32656S/B32658S series offers several unique features that make it stand out in its market segment:
    1. High Pulse Strength: With robust internal winding technology, these capacitors can handle high-voltage transients and surges effectively.
    2. Low Inductance: Ideal for high-frequency switching applications, reducing losses and improving overall efficiency.
    3. Excellent Reliability: Built with metallized polypropylene film and epoxy-sealed plastic cases, ensuring long-term durability even under extreme conditions.
    4. Environmental Compliance: RoHS and AEC-Q200D compliance ensures eco-friendly manufacturing and high-quality standards.
    5. Wide Operating Range: Supports operation up to 110°C, making it suitable for industrial and automotive environments.
    These advantages position the product competitively in applications where stability, high performance, and reliability are critical.
    Application Cases and Usage Recommendations
    The capacitors are primarily used as snubbers in IGBT modules to suppress transient voltages and currents during switching events. They also find application in:
    - Motor drives
    - Inverters
    - Power supplies
    - Photovoltaic inverters
    Use Case Example
    In a typical motor drive application, the B32656S/B32658S capacitors can be connected across the collector-emitter terminals of an IGBT module to reduce electromagnetic interference (EMI). Proper installation involves ensuring that the capacitor lead

B32656S2154K563参数

参数
电容值 150nF
容差 ±10%
介电材料 聚丙烯,金属化
额定电压-DC 2KV
ESR-等效串联电阻 13mΩ
额定电压-AC 800V
长*宽*高 42mm*18mm*32.5mm
安装方式 底座安装,螺纹安装
应用等级 工业级
零件状态 在售

B32656S2154K563厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B32656S2154K563数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32656S2154K563 B32656S2154K563数据手册

B32656S2154K563封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
120+ $ 11.5632 ¥ 98.6341
库存: 12000
起订量: 120 增量: 0
交货地:
最小起订量为:120
合计: ¥ 11836.09
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516