处理中...

首页  >  产品百科  >  FS1406-0600-AL

FS1406-0600-AL

产品分类: DC-DC稳压器
厂牌: TDK
产品描述: 2MHz Fixed 1 600mV 16V 4.5V 贴片安装,黏合安装 3.3mm*3.3mm*1.5mm
供应商型号: FS1406-0600-AL
供应商: Avnet
标准整包数: 4000
TDK DC-DC稳压器 FS1406-0600-AL

FS1406-0600-AL概述

    Product Introduction: FS1406 µPOL™
    The FS1406 µPOL™ is a cutting-edge micro-power point-of-load (µPOL™) voltage regulator designed by TDK Corporation. It integrates a highly efficient pulse-width modulation (PWM) controller along with an in-built inductor and capacitors, making it a fully integrated solution for powering advanced electronic systems. Its key feature is a small footprint (3.3mm x 3.3mm x 1.5mm), which makes it ideal for space-constrained applications.
    Primary Applications:
    - Storage applications
    - Telecommunications and networking
    - Industrial electronics
    - Server solutions
    - Distributed point-of-load power architectures
    - Peripheral voltage regulation in computing
    - General DC-DC conversion systems
    Technical Specifications
    The FS1406 µPOL™ incorporates a robust set of technical parameters, including:
    - Continuous Load Capability: Up to 6A.
    - Input Voltage Range: 4.5V to 16V.
    - Adjustable Output Voltage: 0.6V to 2.5V with ±0.5% initial accuracy.
    - Operational Temperature Range: -40°C to +125°C.
    - Protection Features: Pre-biased start-up, soft-start, over-voltage protection, thermal shutdown with auto-recovery, and hiccup mode over-current protection.
    Key performance indicators include:
    - Efficient switching frequency ranging from 0.5V/ms soft-start rate to an optimized switching frequency.
    - High reliability, compliant with RoHS 6 and free of lead and halogens.

    Product Features and Advantages
    The FS1406 µPOL™ stands out due to several unique features:
    1. Integrated Inductor: Eliminates the need for external components, simplifying the design process.
    2. Programmability: Utilizes the I²C serial bus to customize operation, allowing precise tuning of operational parameters.
    3. Ease of Use: Plug-and-play functionality without requiring external compensation.
    4. Compact Size: Minimal space requirements make it a top choice for modern compact designs.
    5. Broad Compatibility: Compatible with both 1.8V and 5V I²C buses.
    This µPOL™ regulator excels in minimizing energy loss while maintaining exceptional performance across varying loads and temperatures, enhancing its market competitiveness in applications demanding high efficiency and reliability.
    Application Case Studies and Usage Recommendations
    Case Study 1: Single-Supply Configurations
    In telecommunications and server applications, the FS1406 µPOL™ is often employed in scenarios where multiple voltage rails are necessary. It ensures smooth power delivery with minimal noise and excellent transient response, which is crucial for maintaining stable operation in data centers.
    Recommendation:
    For optimal performance, ensure proper bypassing of capacitors near the input pins and output terminals. Additionally, use the I²C interface to fine-tune settings such as output voltage and switching frequency according to the specific requirements of your application.
    Case Study 2: Dual-Supply Architectures
    The FS1406 µPOL™ is well-suited for dual-supply applications, particularly where redundancy is needed. For example, in industrial control systems, it supports independent monitoring of each supply rail through the Power-Good (PG) pin.
    Recommendation:
    To prevent voltage overshoot during power transitions, consider adding an additional filter capacitor at the output. Additionally, always verify the correct bias voltage setting when configuring the FS1406 µPOL™.
    Compatibility and Support
    The FS1406 µPOL™ maintains compatibility with most standard I²C buses, supporting both 1.8V and 5V communication levels. TDK Corporation provides comprehensive documentation and support resources, including application notes and firmware updates to ensure smooth integration and reliable operation.
    Common Issues and Solutions
    | Issue | Cause | Solution

FS1406-0600-AL参数

参数
最大输入电压 16V
最小输入电压 4.5V
开关频率 2MHz
同步整流器 -
输出数量 1
最小输出电压 -
拓扑 -
输出类型 Fixed
最大输出电压 600mV
功能 -
长*宽*高 3.3mm*3.3mm*1.5mm
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 在售
包装方式 卷带装

FS1406-0600-AL厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

FS1406-0600-AL数据手册

厂牌 PDF简要描述 下载
TDK DC-DC稳压器 TDK FS1406-0600-AL FS1406-0600-AL数据手册

FS1406-0600-AL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 3.801 ¥ 32.9549
8000+ $ 3.1001 ¥ 26.8775
16000+ $ 3.0219 ¥ 26.2001
24000+ $ 2.9438 ¥ 25.5223
32000+ $ 2.9174 ¥ 25.2935
库存: 32000
起订量: 4000 增量: 0
交货地:
最小起订量为:4000
合计: ¥ 131819.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673