处理中...

首页  >  产品百科  >  CKG57NC0G2E304J500JJ

CKG57NC0G2E304J500JJ

产品分类: 陶瓷电容
厂牌: TDK
产品描述: 300nF ±5% C0G(NP0) 250V 贴片安装 6mm*5mm*5mm
供应商型号: 810-CKG57NCG2E304J5J
供应商: Mouser
标准整包数: 1
TDK 陶瓷电容 CKG57NC0G2E304J500JJ

CKG57NC0G2E304J500JJ概述

    Multilayer Ceramic Chip Capacitors (MLCCs): CKG Series
    Product Introduction
    TDK's CKG series represents a premium line of multilayer ceramic chip capacitors (MLCCs), specifically designed for automotive-grade applications. Known as "MEGACAP," these capacitors feature metal frames attached to their terminal electrodes, offering superior mechanical and thermal shock resistance. The series includes single-type and stacked-type configurations, with dimensions ranging from 3225 (1210 inches) to 5750 (2220 inches). Key applications include smoothing and decoupling circuits, resonant circuits in wireless power transfer systems, and other automotive-specific electronics.
    Technical Parameters
    The CKG series MLCCs come equipped with several unique technical parameters:
    - Mechanical Stress Resistance: The metal frame absorbs thermal shock and board flexing stress, enhancing durability.
    - Capacitance Range: Offers capacitance values spanning nF to µF, including C0G (temperature-stable) and X7R/X7S/X7T (temperature-compensated) types.
    - Voltage Ratings: From 16V to 1000V DC.
    - Environmental Compatibility: Operates within -55°C to +125°C, suitable for extreme automotive environments.
    - Physical Specifications:
    - Single Type Dimensions: 3.60 x 2.60 mm (L x W) for CKG32K.
    - Stacked Type Dimensions: 5.00 x 3.50 mm (L x W) for CKG45N.
    - Standard Thickness: 3.35 mm (single type), 5.00 mm (stacked type).
    Product Features and Advantages
    The CKG series offers distinct advantages:
    1. Enhanced Mechanical Robustness: The metal frame significantly improves stress resilience.
    2. High-Capacity Stacking: Stacked capacitors double the effective capacitance, optimizing space utilization.
    3. C0G Characteristics: Excellent stability against temperature changes and DC bias effects.
    4. AEC-Q200 Compliance: Ensures reliability and compliance with automotive standards.
    5. Versatile Mounting: Can be mounted onto aluminum boards, broadening its applicability.
    Applications and Use Cases
    These capacitors are ideal for demanding automotive electronics, including:
    - Smoothing Circuits: Ensuring consistent power delivery in critical vehicle systems.
    - Decoupling Applications: Stabilizing voltage levels across circuits.
    - Resonant Circuits: Supporting wireless power transfer systems with minimal loss.
    Compatibility and Support
    The CKG series is compatible with a wide range of electronic systems, particularly those leveraging automotive-grade components. TDK provides comprehensive delivery specifications, covering all critical features and safety considerations. Additionally, detailed catalog numbers guide users through specific models and specifications.
    Common Issues and Solutions
    Some typical concerns and resolutions include:
    - Overheating: Ensure proper ventilation and heat dissipation strategies.
    - Incorrect Placement: Follow recommended mounting guidelines for optimal performance.
    - Component Degradation: Regularly check electrical characteristics during system maintenance.
    Conclusion and Recommendation
    Overall, the CKG series is an excellent choice for automotive engineers seeking robust, high-capacity capacitors with strong environmental adaptability. Its superior mechanical stress resistance, versatile stacking options, and compliance with stringent automotive standards make it a standout solution. While the higher-end models may incur slightly higher costs, the reliability and performance justify the investment. Highly recommended for automotive-grade applications where performance and durability are paramount.
    Final Rating: ★★★★★

CKG57NC0G2E304J500JJ参数

参数
电容值 300nF
容差 ±5%
温度系数 C0G(NP0)
额定电压 250V
长*宽*高 6mm*5mm*5mm
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CKG57NC0G2E304J500JJ厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

CKG57NC0G2E304J500JJ数据手册

厂牌 PDF简要描述 下载
TDK 陶瓷电容 TDK CKG57NC0G2E304J500JJ CKG57NC0G2E304J500JJ数据手册

CKG57NC0G2E304J500JJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 8.947 ¥ 75.6022
10+ $ 6.039 ¥ 51.0296
50+ $ 5.4324 ¥ 45.9038
100+ $ 4.6332 ¥ 39.1505
500+ $ 4.389 ¥ 37.0871
1000+ $ 3.696 ¥ 31.2312
2000+ $ 3.4335 ¥ 29.0131
库存: 390
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 75.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242