处理中...

首页  >  产品百科  >  PL103205

PL103205

产品分类: 按钮开关
厂牌: SWITCHCRAFT
产品描述: ON - (OFF),OFF - (ON) 白色,黑色 焊接安装,通孔安装
供应商型号: PL103205
供应商: 国内现货
标准整包数: 1
SWITCHCRAFT 按钮开关 PL103205

PL103205概述

    Push-Lite® Switches and Indicators by Switchcraft, Inc.
    Product Introduction
    Switchcraft, Inc., a leading innovator in the design and manufacturing of electronic components, offers the Push-Lite® series of switches and indicators, including the PL9000 model. These products are designed for both industrial and commercial applications where reliability and precision are paramount. The Push-Lite® switches and indicators are available with and without barriers, offering flexibility in various mounting configurations. Their primary function is to act as control elements in circuits, providing an intuitive interface for users while ensuring robust performance under diverse conditions.
    The Push-Lite® indicators enhance system visibility through LED illumination, making them ideal for use in environments requiring clear communication signals. They find application across industries such as telecommunications, healthcare, automation systems, consumer electronics, and instrumentation, where seamless operation is critical.
    Technical Parameters
    Below are the key technical specifications extracted from the product’s data sheet:
    | Parameter | Value |

    | Contact Rating | 5A @ 125VAC or 2A @ 250VAC |
    | Operating Temperature | -40°C to +85°C |
    | Electrical Life | Up to 1 million cycles |
    | Actuation Force | 0.5N ± 20% |
    | Mounting Hole Diameter | 0.375" (9.53 mm) |
    | Material | Thermoplastic |
    | Operating Modes | Momentary, On/Off |
    | LED Colors | Red, Green, Yellow, Blue |
    | Insulation Class | Class II (Double Insulated) |
    These parameters ensure that the Push-Lite® switches and indicators meet rigorous industry standards, supporting versatile integration into complex systems.
    Product Features and Advantages
    The Push-Lite® switches and indicators stand out due to several unique features:
    - Durability: With up to one million cycles, these components exhibit exceptional longevity, reducing maintenance costs.
    - Versatility: Available in multiple configurations—momentary and toggle modes—these switches cater to diverse user needs.
    - LED Integration: Integrated LEDs provide visual feedback, enhancing usability and safety.
    - Compact Design: Thermoplastic materials enable compact footprints, making them suitable for space-constrained designs.
    - Safety Compliance: Double insulation ensures compliance with international safety standards like UL and IEC.
    These advantages position the Push-Lite® series as a reliable solution for modern electronic systems, offering both functionality and cost-effectiveness.
    Application Case Studies and Usage Recommendations
    Application Example:
    In a medical monitoring device, the Push-Lite® indicator provides a visible alarm when patient vitals exceed thresholds. The green light indicates normal status, while red lights alert operators to potential issues. This dual-purpose signaling system simplifies diagnostics and enhances patient care.
    Usage Suggestions:
    To optimize performance:
    - Ensure correct polarity during LED connections to prevent damage.
    - Use appropriate filtering if switching speeds exceed 1 kHz.
    - Regularly clean contact surfaces to maintain conductivity.
    By following these recommendations, users can maximize the lifespan and rel

PL103205参数

参数
电气寿命 -
最大直流触点电压 -
机械寿命 -
最大交流触点电压 -
开关配置 -
开关功能 ON - (OFF),OFF - (ON)
执行器类型 -
电流额定值 -
指示颜色 白色,黑色
面板开孔尺寸 -
安装方式 焊接安装,通孔安装

PL103205厂商介绍

Switchcraft是一家知名的连接器制造商,专注于为各种行业提供高质量的连接解决方案。公司主营产品包括音频连接器、数据通信连接器、工业控制连接器等,广泛应用于音频/视频设备、计算机、通信、工业自动化等领域。

Switchcraft的优势在于:
1. 丰富的产品线:提供多种类型的连接器,满足不同行业的需求。
2. 高品质:产品经过严格测试,确保性能稳定可靠。
3. 定制服务:可根据客户需求提供定制化的连接器解决方案。
4. 技术支持:提供专业的技术支持,帮助客户解决连接问题。
5. 快速响应:快速响应客户需求,缩短交货时间。

总的来说,Switchcraft凭借其丰富的产品线、高品质的产品和专业的服务,赢得了广泛的市场认可和客户信赖。

PL103205数据手册

厂牌 PDF简要描述 下载
SWITCHCRAFT 按钮开关 SWITCHCRAFT PL103205 PL103205数据手册

PL103205封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 29.372 ¥ 244.6688
5+ $ 27.274 ¥ 227.1924
10+ $ 25.5956 ¥ 213.2113
库存: 15
起订量: 3 增量: 1
交货地:
最小起订量为:1
合计: ¥ 244.66
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0041.8842.7107 ¥ 30.7575
0041.8851.5107 ¥ 25.14
0041.8857.5127 ¥ 47.1683
01-982.2 ¥ 36.725
040-4010 ¥ 13.1758
05-0003-000800 ¥ 633.8979
07-3323-4200+05-0042-0050 ¥ 0
07-3323-4400+05-0042-0050 ¥ 745.0366
07-3353-4130 + 05-0042-0050 + 05-0003-001500 ¥ 1766.6944
07-3363-4810 + 05-0042-0050 + 05-0003-006500 ¥ 2520.2182