处理中...

首页  >  产品百科  >  PEC16DFAN

PEC16DFAN

产品描述: 32pin 2.54mm 2 2.54mm Breakaway,Header,Push-Pull 3A 2.54μm 锡 黑色 通孔安装
供应商型号: F-PEC16DFAN
供应商: 海外现货
标准整包数: 100
SULLINS CONNECTOR SOLUTIONS 矩形连接器 - 针座 - 公插针 PEC16DFAN

PEC16DFAN概述

    Product Overview: Breakaway Headers from Sullins Connector Solutions
    Sullins Connector Solutions provides a wide range of high-quality electronic components designed to meet the diverse needs of modern applications. Among their product offerings, breakaway headers stand out as essential interconnect solutions that cater to various industries. These products include male breakaway headers in straight, right-angle, and surface-mount technology (SMT) configurations. This article delves into the technical details, features, and practical applications of these breakaway headers.
    Technical Parameters
    The breakaway headers come in a variety of specifications, catering to different requirements:
    - Contact Centers: Spacing ranges from 0.100" [2.54 mm] to accommodate diverse PCB layouts.
    - Current Rating: Up to 3 Amps per contact.
    - Insulator Materials: Options include PBT, PA9T, PPS, and PE for thermal stability.
    - Contact Material: Phosphor Bronze ensures durability and excellent electrical conductivity.
    - Flammability Rating: UL-rated at 94V-0 for safety compliance.
    - Tail Configurations: Straight, right-angle, and SMT variants are available with multiple tail lengths to suit various mounting styles.
    - Contact Centers: Available in single or dual rows with positions ranging from 1 to 36 (up to 72 contacts for dual readout).
    - Surface Finish: Options include gold plating (.000010" to .000030") and tin plating for RoHS-compliance.
    These headers support wave soldering and manual assembly, with operating temperature ranges up to 250°C for advanced materials like PEEK.
    Product Features and Advantages
    1. Versatility: The breakaway headers can be customized for specific needs through various termination types, modification codes, and insulator/contact material combinations.
    2. Durability: Constructed using premium materials, they ensure long-term reliability and robust performance.
    3. Performance: Withstanding high current loads, these headers excel in demanding environments such as automotive, industrial control systems, and consumer electronics.
    4. Compatibility: Their modular design allows seamless integration into existing PCB assemblies, reducing the need for rework.
    Application Case Studies and Usage Tips
    Application Examples:
    - Automotive Electronics: Used in infotainment systems, where reliable connectivity is critical.
    - Industrial Automation: Suitable for sensors and actuators requiring stable signal transmission.
    - Consumer Electronics: Ideal for motherboards and daughter cards requiring precise alignment.
    Usage Recommendations:
    - Ensure proper grounding when handling high-current applications.
    - Use recommended tail lengths based on PCB thickness to avoid mechanical stress.
    - Consider using the narrow body (-M71, -M509, -M595) modification for space-constrained designs.
    Compatibility and Support
    Sullins Connector Solutions offers excellent compatibility with other standard electronic components, ensuring seamless integration into existing systems. Their customer support includes comprehensive documentation, engineering assistance, and rapid prototyping services to address any customization needs. For advanced applications requiring special insulator materials, consult the factory for availability.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor solder joint quality | Ensure adequate flux application and follow recommended reflow profiles. |
    | Signal interference | Add shielding or improve grounding techniques. |
    | Contact wear | Select headers with enhanced gold plating (e.g., .000030"). |
    Conclusion and Recommendation
    Sullins Connector Solutions' breakaway headers represent an excellent choice for enginee

PEC16DFAN参数

参数
针脚数 32pin
间距-配接 2.54mm
排数 2
排距 2.54mm
额定电流 3A
触头镀层 - 配接
防护等级 -
类型 Breakaway,Header,Push-Pull
触头镀层厚度 - 配接 2.54μm
颜色 黑色
安装方式 通孔安装
应用等级 工业级
零件状态 在售

PEC16DFAN厂商介绍

Sullins Connector Solutions是一家全球领先的电子连接器和互连解决方案供应商,专注于为各种行业提供高质量的产品和服务。公司主营产品包括但不限于:

1. 高速互连产品:适用于数据传输和高速通信领域,如服务器、数据中心和高速网络设备。
2. 电源和信号互连产品:为电源管理和信号传输提供解决方案,广泛应用于工业自动化、医疗设备和汽车电子。
3. 定制互连解决方案:根据客户需求,提供定制化的连接器和互连系统,满足特定应用需求。

Sullins Connector Solutions的优势在于:

- 技术创新:持续投入研发,以确保产品在技术性能上保持领先。
- 质量控制:严格的质量管理体系,确保产品可靠性和耐用性。
- 客户服务:提供卓越的客户服务,包括技术支持和快速响应客户需求。
- 全球网络:拥有广泛的全球分销网络,确保产品供应的及时性和便捷性。

Sullins Connector Solutions以其卓越的产品和解决方案,服务于全球客户,助力电子行业的发展。

PEC16DFAN数据手册

厂牌 PDF简要描述 下载
SULLINS CONNECTOR SOLUTIONS 矩形连接器 - 针座 - 公插针 SULLINS CONNECTOR SOLUTIONS PEC16DFAN PEC16DFAN数据手册

PEC16DFAN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 0.779 ¥ 6.5978
200+ $ 0.772 ¥ 6.5389
300+ $ 0.7651 ¥ 6.48
库存: 1051
起订量: 100 增量: 100
交货地:
最小起订量为:100
合计: ¥ 659.78
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0015910088 ¥ 3.8494
0015910547 ¥ 34.3559
0015911164 ¥ 0
008261023210852 ¥ 0
008261043214888+ ¥ 0
050-628-9188310 ¥ 181.2812
050-628-9188890 ¥ 154.4314
09185145324 ¥ 25.1683
09185147924 ¥ 16.8323
09185166902 ¥ 29.3857