处理中...

首页  >  产品百科  >  D38999/26MG35PA-L

D38999/26MG35PA-L

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 5A 导线安装
供应商型号:
供应商:
标准整包数: 0
SOURIAU-SUNBANK 圆形连接器 D38999/26MG35PA-L

D38999/26MG35PA-L概述

    8D Series: High-Performance Connectors for Extreme Environments
    1. Product Introduction
    The 8D Series is a premium line of connectors designed to meet the rigorous demands of military, aerospace, industrial, marine, and offshore applications. As a major supplier of MIL-DTL-38999 Series III, Souriau offers this series with a high contact density up to 128 contacts per shell, supporting sizes ranging from 9 to 25. These connectors provide robust connectivity in extreme conditions, ensuring reliable signal and power transmission.
    Primary features include:
    - Quick screw coupling with a self-locking mechanism.
    - Resistance to harsh environments, including high temperatures (up to 200°C) and intense vibrations.
    - Multiple material options to suit varying needs, such as aluminum, composite, stainless steel, and titanium.
    2. Technical Parameters
    Below are the key technical specifications for the 8D Series:
    | Parameter | Value |

    | Contact Density | Up to 128 contacts per shell |
    | Temperature Range | -65°C to +200°C |
    | Contact Retention | 500-1500 mating cycles depending on material |
    | Shielding | EMI Shielding up to 90 dB at 10 GHz |
    | Sealing | IP67-rated, meets MIL-DTL-3899 standards |
    | Contact Ratings | 4.4–80 amps depending on contact size |
    | Electrical Insulation | ≥5000 MΩ under 500 V DC |
    | Shell Continuity | ≤10 Ω, varying by shell material |
    The 8D Series supports various contact types, including signal, power, coaxial, triaxial, quadraxial, and optical fiber, catering to diverse electrical requirements.
    3. Product Features and Advantages
    The 8D Series connectors stand out due to their versatility and reliability:
    - Multi-Material Options: Lightweight composites reduce weight, while titanium ensures strength and corrosion resistance.
    - Innovative Design: Patented metal clips ensure secure contact retention under vibration and extreme temperatures.
    - Sealing Excellence: Individual sealing of each contact cavity ensures superior environmental protection.
    - Wide Compatibility: Meets standards like MIL-DTL-38999, EN3645, and BACC specifications, providing flexibility across industries.
    These connectors excel in vibration resistance, thermal stability, and shielding performance, making them indispensable in demanding applications such as avionics, military vehicles, and offshore platforms.
    4. Application Cases and Usage Recommendations
    - Military and Aerospace: Used extensively in aircraft systems requiring high-density connectivity and reliable data transmission.
    - Marine Applications: Ideal for offshore equipment exposed to saltwater and harsh weather conditions.
    - Industrial Automation: Suitable for high-speed data transfer in manufacturing facilities.
    Usage Tips:
    - Ensure proper mating indicators are checked before installation to avoid misalignment.
    - Regularly inspect and maintain seals to prevent moisture ingress.
    - Use appropriate backshells and protective caps to enhance durability.
    5. Compatibility and Support
    The 8D Series maintains excellent compatibility with other devices adhering to MIL-DTL-38999 standards. Manufacturers provide comprehensive support, including QPL qualifications and technical assistance for custom solutions.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Misaligned Connectors

D38999/26MG35PA-L参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 5A
安装方式 导线安装
应用等级 工业级

D38999/26MG35PA-L厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/26MG35PA-L数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/26MG35PA-L D38999/26MG35PA-L数据手册

D38999/26MG35PA-L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908