处理中...

首页  >  产品百科  >  D38999/20JJ61PNL

D38999/20JJ61PNL

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 7.5A 法兰安装 46mm(高度)
供应商型号: AEL-D38999/20JJ61PNL
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 D38999/20JJ61PNL

D38999/20JJ61PNL概述

    8D Series: High Performance Connectors for Extreme Environments
    Product Introduction
    The 8D Series represents an advanced line of electronic connectors developed by SOURIAU, offering unparalleled reliability and versatility. This series extends the legacy of the renowned 38999 Series III, a globally recognized standard for military and aerospace applications. Designed to operate under extreme conditions, the 8D Series caters to industries such as civil and military aviation, marine, defense, offshore oil rigs, and industrial sectors. With its unique blend of lightweight materials, robust design, and extensive customization options, the 8D Series stands as a universal platform adaptable to diverse environmental challenges.
    Technical Parameters
    The 8D Series connectors are engineered to meet the highest industry standards and offer the following technical specifications:
    - Material Options: Aluminum, composite, stainless steel, titanium, and bronze.
    - Shell Plating: Nickel, cadmium-free zinc nickel, green zinc cobalt, and more.
    - Contact Options: Signal transmission, power transmission (up to 850A), high-speed data transmission, and fiber optic connections.
    - Performance Characteristics:
    - Temperature Range: -65°C to +200°C, depending on material and plating type.
    - Insulation Resistance: ≥ 5,000 MΩ (500 V DC).
    - Contact Resistance: ≤ 14.6 mΩ for standard configurations.
    - Vibration Resistance: Complies with EN 2591-D3 standards, supporting frequencies up to 2 kHz.
    - Sealing: IP67 compliant with individual contact cavity sealing.
    - Electromagnetic Interference (EMI): Excellent RFI-EMI shielding with options for shell-to-shell continuity.
    Product Features and Advantages
    The 8D Series connectors distinguish themselves through their advanced technological features:
    - Multi-Contact Technology: Offers versatile connectivity options, including signal, power, coaxial, and fiber optic layouts.
    - Unique Retention Mechanism: Utilizes metallic clips that ensure superior contact retention under high temperatures and vibration levels.
    - Lightweight Design: Material optimizations make these connectors up to 42% lighter compared to traditional metal shells.
    - High Contact Density: Optimized layouts allow for compact designs, maximizing space utilization in tight enclosures.
    - Environmentally Robust: Adheres to MIL-DTL-38999 Series III, EN 3645, and BACC standards while meeting additional customer-specific specifications.
    Application Case Studies and Usage Recommendations
    The 8D Series finds applications across multiple domains:
    - Military Aerospace: Used in high-altitude fighter jets due to its ability to withstand temperature extremes and intense vibrations.
    - Marine Offshore Equipment: Sealed connectors ensure reliable performance underwater and in corrosive environments.
    - Defense Ground Military: Highly rugged connectors provide secure communication links in combat vehicles.
    For optimal usage, it is recommended to consult SOURIAU for custom layouts tailored to specific project requirements. The company’s expertise ensures compatibility with various platforms and environments.
    Compatibility and Support
    The 8D Series is fully compatible with the established MIL-DTL-38999 Series III standards and adheres to EN 3645, CECC, and other relevant international norms. Additionally, SOURIAU provides comprehensive technical support, including post-installation maintenance and guidance for new installations.
    Common Issues and Solutions
    Below are some frequently encountered issues and practical resolutions:
    - Problem: Connectors fail to maintain IP67 ratings after prolonged use.
    Solution: Ensure proper grommet installation and avoid exposure to excessive chemicals.
    - Problem: Contacts exhibit high resistance after multiple mating cycle

D38999/20JJ61PNL参数

参数
额定电流 7.5A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
长*宽*高 46mm(高度)
安装方式 法兰安装
应用等级 工业级
零件状态 在售
包装方式 袋装

D38999/20JJ61PNL厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/20JJ61PNL数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/20JJ61PNL D38999/20JJ61PNL数据手册

D38999/20JJ61PNL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 91.8029 ¥ 777.5704
10+ $ 81.4819 ¥ 690.1519
25+ $ 78.464 ¥ 664.5904
50+ $ 73.0528 ¥ 618.7569
100+ $ 68.3396 ¥ 578.8368
250+ $ 63.2396 ¥ 535.6398
500+ $ 60.5294 ¥ 512.6844
1000+ $ 58.0418 ¥ 491.6144
库存: 13
起订量: 6 增量: 1
交货地:
最小起订量为:1
合计: ¥ 777.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908