处理中...

首页  >  产品百科  >  D38999/20JJ37PN-L

D38999/20JJ37PN-L

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 13A 法兰安装 46mm(高度)
供应商型号:
供应商:
标准整包数: 0
SOURIAU-SUNBANK 圆形连接器 D38999/20JJ37PN-L

D38999/20JJ37PN-L概述

    8D Series Electronic Connectors: Comprehensive Guide
    Product Introduction
    The 8D Series electronic connectors are a highly advanced and versatile line of products developed by Souriau, renowned for their exceptional performance under extreme environmental conditions. Designed to meet rigorous specifications such as MIL-DTL-38999 Series III, EN 3645, and BACC standards, the 8D Series connectors cater to applications across civil and military aerospace, defense, marine and offshore equipment, industrial sectors, and more. This family of connectors offers a wide range of options, ensuring they match virtually any operational environment.
    Technical Parameters
    The 8D Series connectors are built with robust engineering, providing unmatched reliability. Key technical specifications include:
    - Material Options: Available in aluminum, composite, stainless steel, titanium, and bronze shells.
    - Plating Types: Multiple options including cadmium-free and RoHS-compliant coatings (nickel, zinc nickel, zinc cobalt).
    - Contact Styles: Offer crimp, solder cup, PC tails, wire wrap, and PCB contacts without shoulders.
    - Performance Ratings:
    - High power: Up to 850A.
    - High-speed data: Using Quadrax, concentric twinax, and coax configurations.
    - Environmental: IP67 compliant with individual contact cavity sealing.
    - Temperature Range: Operating from -65°C to +200°C depending on shell material and application.
    Product Features and Advantages
    The 8D Series stands out due to its:
    - Multi-Contact Technology: Enables flexible connector configurations adaptable to diverse applications.
    - Unique Clip Retention System: Ensures secure connections even under severe shock and vibration conditions.
    - Superior Sealing: Provides IP67-rated sealing, making it ideal for harsh environments.
    - Lightweight Design: Composite and titanium variants offer significant weight savings compared to stainless steel models.
    - Customizable Options: From standard layouts to specialized configurations like fuel tank connectors, hermetic versions, and fiber-optic connectors.
    Application Cases and Usage Recommendations
    The 8D Series connectors excel in demanding environments such as aircraft wiring systems, naval shipboard electronics, military vehicle communication systems, and industrial machinery. For instance:
    - In military aviation, these connectors ensure reliable data transmission between flight control systems while withstanding extreme temperature fluctuations.
    - On naval vessels, the corrosion-resistant materials enhance durability against seawater exposure.
    - In industrial settings, their ability to handle high-power applications ensures seamless integration into machinery requiring heavy-duty connections.
    Usage Suggestions:
    - Prioritize composite shells where weight reduction is critical.
    - Select gold-plated contacts for environments prone to signal degradation caused by oxidation.
    - Utilize reinforced sealing features when exposed to pressurized environments or deep-sea applications.
    Compatibility and Support
    The 8D Series is compatible with a variety of industry standards and other components, facilitating easy integration into existing systems. Backed by Souriau’s extensive support network, users can expect:
    - Custom engineering assistance.
    - Maintenance services tailored to customer needs.
    - Compliance certifications covering various regulatory bodies.
    Common Issues and Solutions
    1. Problem: Difficulty achieving consistent contact retention.
    - Solution: Ensure proper use of the unique clip retention mechanism during installation.
    2. Problem: Connector overheating under high-power load.
    - Solution: Choose higher-rated contacts designed specifically for power applications.
    3. Problem: Corrosion affecting long-term performance.
    - Solution: Opt for nickel or zinc nickel plating for enhanced

D38999/20JJ37PN-L参数

参数
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 13A
外壳材料 -
长*宽*高 46mm(高度)
安装方式 法兰安装
应用等级 工业级

D38999/20JJ37PN-L厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/20JJ37PN-L数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/20JJ37PN-L D38999/20JJ37PN-L数据手册

D38999/20JJ37PN-L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908