处理中...

首页  >  产品百科  >  D38999/26MH35SCL

D38999/26MH35SCL

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 5A 导线安装
供应商型号: AEL-D38999/26MH35SCL
供应商: 海外现货
标准整包数: 0
SOURIAU-SUNBANK 圆形连接器 D38999/26MH35SCL

D38999/26MH35SCL概述

    8D Series Range Extension: A Comprehensive Electronic Connector Solution
    Product Introduction
    The 8D Series, an extension of the highly acclaimed 38999 Series III family, offers advanced connector solutions for demanding environments. Developed by Souriau, a leading provider since the early 1980s, the 8D Series has evolved through continuous innovation. These connectors are designed to meet critical performance requirements in various sectors including civil and military aerospace, marine and offshore equipment, defense, and industrial applications.
    The series is based on the MIL-DTL-38999 Series III standard, along with EN 3645 and CECC certifications. It also complies with multiple customer-specific standards such as Rolls Royce, ABS, and BACC, making it a versatile choice across industries. This product family stands out due to its high durability and ability to withstand extreme conditions, ensuring reliable performance.
    Technical Parameters
    Below are the key technical specifications of the 8D Series:
    | Parameter | Value |

    | Shell Materials | Aluminum, Composite, Stainless Steel, Bronze, Titanium |
    | Plating Options | Cadmium-free, RoHS compliant |
    | Temperature Range | -65°C to +200°C |
    | Current Rating | Up to 850A |
    | Contact Resistance | ≤3mΩ |
    | Insulation Resistance | ≥5,000 MΩ (at 500 Vdc) |
    | Vibration Resistance | Up to 2,000 Hz |
    | Sealing Capability | IP67 |
    | Coupling Mechanism | Screw coupling |
    Product Features and Advantages
    The 8D Series excels with several unique features:
    1. Multi-Contact Technology: Versatile connectors accommodate diverse signal, power, and optical needs.
    2. Lightweight Design: The use of materials like aluminum and composite reduces weight significantly, enhancing portability and efficiency.
    3. Superior Sealing: Individual cavity seals ensure excellent moisture and dust resistance.
    4. Advanced Retention System: High-performance metal clips provide exceptional stability under vibration and shock.
    5. Hermetic Versions: Optional sealing ensures no ingress of environmental contaminants.
    6. High-Power Transmission: Supports up to 850A current, suitable for demanding applications.
    These advantages make the 8D Series a robust and flexible option, highly competitive in the market.
    Application Cases and Usage Recommendations
    The 8D Series finds application in:
    - Civil and Military Aerospace: Suitable for aircraft systems requiring reliable connectivity under severe environmental conditions.
    - Marine and Offshore Equipment: Offers excellent resistance to saltwater corrosion and mechanical stress.
    - Industrial Applications: Ideal for machinery requiring heavy-duty connections.
    For optimal performance, users should:
    - Match the connector material to the application's specific requirements (e.g., titanium for high-strength environments).
    - Ensure proper installation of accessories like protective caps and backshells to enhance reliability.
    Compatibility and Support
    The 8D Series is compatible with numerous industry standards, including MIL-DTL-38999 Series III and EN3645. Souriau provides comprehensive support, including technical assistance and maintenance services to ensure seamless integration into existing systems.
    Common Issues and Solutions
    Here are some common issues encountered with the 8D Series and their solutions:
    1. Loose Connections:

D38999/26MH35SCL参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 5A
31mm(mm)
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 袋装

D38999/26MH35SCL厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/26MH35SCL数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/26MH35SCL D38999/26MH35SCL数据手册

D38999/26MH35SCL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 1
起订量: 0 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908