处理中...

首页  >  产品百科  >  D38999/26ME26SN

D38999/26ME26SN

产品分类: 圆形连接器-外壳
厂牌: SOURIAU-SUNBANK
产品描述: Female Sockets,Plug,Threaded 26pin 17mm~26mm Composite Socket (Female) 导线安装,自由悬挂,通孔安装 31mm(长度)
供应商型号: AEL-D38999/26ME26SN
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器-外壳 D38999/26ME26SN

D38999/26ME26SN概述

    # 8D Series Connectors: A Comprehensive Guide
    The 8D Series of connectors represents a highly advanced and versatile electronic component designed to meet stringent requirements in extreme environments. Originally developed as part of the MIL-DTL-38999 Series III, these connectors are widely used in civil and military aerospace, defense, marine, and industrial applications.
    Product Introduction
    Overview
    The 8D Series connectors are engineered to provide high contact density layouts with up to 128 contacts per connector, making them ideal for compact, space-constrained environments. They feature a unique quick screw coupling mechanism with a self-locking feature, ensuring reliability under high-vibration conditions.
    Primary Applications
    - Civil and Military Aerospace: On-board avionics systems.
    - Defense and Ground Military: Communication equipment.
    - Marine and Offshore: Subsea instrumentation.
    - Industrial: Data centers and control systems.
    Technical Parameters
    General Specifications
    - Shell Size: 9 to 25.
    - Contact Protection: 100% scoop-proof design.
    - Plating Options: Cadmium, nickel, green zinc cobalt, black zinc nickel, and more (RoHS compliant).
    - Sealing: IP67 rated for high-performance sealing.
    Electrical Characteristics
    - Test Voltage Rating: ≥5000 MΩ @ 500 VDC.
    - Insulation Resistance: ≥5000 MΩ.
    - Shielding Performance: Up to 85 dB at 1 GHz.
    - Contact Rating: Up to 850A.
    Environmental Performance
    - Temperature Range: -65°C to +200°C.
    - Vibration Resistance: Capable of withstanding random vibration tests.
    - Salt Spray Test Duration: Up to 2000 hours.
    Physical Dimensions
    - Weight Comparison: Variants range from 14.30g (composite) to 58.80g (stainless steel).
    Product Features and Advantages
    Unique Features
    - Multi-Contact Technology: Supports diverse contact styles including crimp, solder cup, PC tails, and wire wrap.
    - Self-Locking Mechanism: Ensures secure coupling even under extreme conditions.
    - High-Speed Data Transmission: Quadrax and coaxial options enable high-speed data transfer.
    - Optical Layouts: Compatible with ELIO® fiber optic contacts.
    Market Advantage
    The 8D Series stands out due to its adaptability across various industries, providing unmatched versatility and performance in harsh environments. Its lightweight yet robust construction makes it a preferred choice for mission-critical applications.
    Application Case Studies and Usage Recommendations
    Typical Applications
    - Military Radar Systems: Use high-density layouts for complex signal routing.
    - Underwater Communication Devices: Select hermetic variants for pressure-resistant performance.
    - Automotive Telemetry Systems: Utilize lightweight titanium shells for better fuel efficiency.
    Best Practices
    - Ensure proper shielding to maintain EMI/RFI performance.
    - Regularly inspect seals and backshells for integrity.
    - Choose contact types based on application-specific current and voltage needs.
    Compatibility and Support
    Interoperability
    The 8D Series connectors are fully compatible with other Mil-Spec components and can interface seamlessly with custom assemblies.
    Vendor Support
    Souriau offers comprehensive technical support, including wiring instructions, crimping tools, and contact insertion/extraction tools. The company also provides detailed guides for maintenance and troubleshooting.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor electrical connection | Verify proper crimping and ensure correct mating alignment. |
    | Seals failing environmental tests | Replace seals and confirm shell integrity after installation. |
    | Connector does not lock | Check the orientation and alignment during assembly.

D38999/26ME26SN参数

参数
外壳颜色 -
外壳材料 Composite
外壳尺寸-MIL -
外壳尺寸 - 插件 17mm~26mm
针脚数 26pin
类型 Female Sockets,Plug,Threaded
触头尺寸 -
触头类型 Socket (Female)
长*宽*高 31mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

D38999/26ME26SN厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/26ME26SN数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器-外壳 SOURIAU-SUNBANK D38999/26ME26SN D38999/26ME26SN数据手册

D38999/26ME26SN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 86.3114 ¥ 731.0577
10+ $ 76.6078 ¥ 648.8677
25+ $ 73.7705 ¥ 624.836
50+ $ 68.6828 ¥ 581.7437
100+ $ 64.2517 ¥ 544.2121
250+ $ 59.4568 ¥ 503.5988
500+ $ 56.9086 ¥ 482.0155
1000+ $ 54.5699 ¥ 462.2069
库存: 171
起订量: 6 增量: 1
交货地:
最小起订量为:1
合计: ¥ 731.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0270 03 ¥ 58.9457
02989641 ¥ 24.2267
08 0628 000 008 ¥ 27.4547
09 9749 30 03 ¥ 49.5163
09-9748-70-03 ¥ 65.2509
1-1877775-0 ¥ 8236.725
1-926554-1 ¥ 0
1021830 ¥ 283.2
102959-02 ¥ 85.1445
1422846 ¥ 181.9865