处理中...

首页  >  产品百科  >  D38999/26WF18SNL

D38999/26WF18SNL

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 45A,5A 导线安装
供应商型号: AEL-D38999/26WF18SNL
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 D38999/26WF18SNL

D38999/26WF18SNL概述

    8D Series Electronic Connector System: A Comprehensive Overview
    Product Introduction
    The 8D Series by SOURIAU represents a cutting-edge electronic connector solution designed to meet the rigorous demands of extreme environments. Since its inception in the early 1980s, SOURIAU has established itself as a leading provider of the MIL-DTL-38999 Series III standard, which specifies screw-coupled connectors for critical applications. With an extensive product portfolio, the 8D Series supports diverse industries including civil and military aerospace, marine and offshore equipment, defense, and industrial sectors. Known for its reliability and performance under harsh conditions, the 8D Series continues to innovate with eco-friendly cadmium-free and RoHS-compliant options.
    Technical Parameters
    The 8D Series connectors offer robust technical specifications tailored for demanding applications:
    - Material Variants: Aluminum, composite, stainless steel, titanium, and bronze.
    - Shell Plating Options: Cadmium olive drab, nickel, black zinc nickel, green zinc cobalt, and various non-plated variants.
    - Insulator Material: Thermoplastic.
    - Seal Material: Silicone elastomer.
    - Contact Material: Copper alloy with gold over nickel plating.
    - Temperature Range: -65°C to +200°C, depending on shell material.
    - Electrical Characteristics: High contact density layouts with signal, power, and optical transmission capabilities, including high-speed data transmission using Quadrax and fiber optics.
    - Weight Comparison: Lightweight design (e.g., aluminum shells are 42% lighter than stainless steel).
    - Performance Metrics: 500-1500 mating cycles, shock resistance up to 300g, and vibration resistance across multiple frequencies.
    Product Features and Advantages
    The 8D Series stands out due to its versatility and performance:
    - Multi-Contact Technology: Supports signal, power, and high-speed data transmission.
    - Unique Retention Mechanism: Ensures stability in high-vibration environments.
    - High Performance Sealing: Meets IP67 standards with individual cavity sealing.
    - Wide Range of Accessories: Includes protective caps, backshells, and specialized tools.
    - Advanced Plating Solutions: Offers RoHS-compliant and environmentally friendly plating options.
    - Customizable Designs: Available in various configurations to match specific application needs.
    Application Case Studies and Usage Tips
    The 8D Series finds application in numerous industries:
    - Civil and Military Aerospace: Used in avionics and satellite systems requiring reliable connectivity.
    - Marine and Offshore Equipment: Deployed in offshore drilling rigs and naval vessels.
    - Defense and Ground Military: Integral in tactical communication and vehicle electronics.
    - Industrial Applications: Suitable for harsh factory environments and automation systems.
    Usage Suggestions: When selecting connectors, ensure compatibility with the intended environment (temperature, vibration, and fluid exposure). Consider using backshells for enhanced strain relief in high-vibration scenarios.
    Compatibility and Support
    The 8D Series connectors align with major industry standards such as MIL-DTL-38999 Series III, EN3645, and BACC specifications. SOURIAU provides comprehensive support through documentation, technical assistance, and customer service.
    Common Issues and Solutions
    Common user queries and their resolutions include:
    - Issue: Corrosion on nickel-plated connectors.
    Solution: Apply passivation treatment to enhance corrosion resistance.
    - Issue: Reduced durability in high-vibration environments.
    Solution: Use the unique metallic clip retention technology for enhanced contact retention.
    - Issue: Inadequate signal integrity in high-frequency applications.
    Solution: Utilize Quadrax contacts for superior signal transmission.
    Summary and Recommendation

D38999/26WF18SNL参数

参数
额定电流 45A,5A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
31mm(mm)
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 袋装

D38999/26WF18SNL厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/26WF18SNL数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/26WF18SNL D38999/26WF18SNL数据手册

D38999/26WF18SNL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 61.3708 ¥ 519.8106
10+ $ 54.8226 ¥ 464.3474
25+ $ 53.1094 ¥ 449.8363
50+ $ 52.2923 ¥ 442.9156
100+ $ 49.2608 ¥ 417.2393
250+ $ 48.5572 ¥ 411.2791
500+ $ 46.5616 ¥ 394.3764
1000+ $ 45.3199 ¥ 383.8597
库存: 53
起订量: 9 增量: 1
交货地:
最小起订量为:1
合计: ¥ 519.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908