处理中...

首页  >  产品百科  >  D38999/26WB99SCL

D38999/26WB99SCL

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 7.5A 导线安装
供应商型号: AEL-D38999/26WB99SCL
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 D38999/26WB99SCL

D38999/26WB99SCL概述

    8D Series Electronic Connectors: A Comprehensive Guide
    Product Introduction
    The 8D Series by SOURIAU represents a significant advancement in electronic connector technology, designed to meet the stringent demands of extreme environments across various industries. Since its inception in the early 1980s, SOURIAU has established itself as a leading provider of 38999 Series III connectors, which are part of the MIL-DTL-38999 specification. The 8D Series extends this legacy by offering a universal platform compatible with applications in civil and military aerospace, marine and offshore equipment, defense, and industrial sectors.
    The 8D Series is characterized by its innovative design, ensuring superior performance under harsh conditions while adhering to industry standards such as MIL-DTL-38999 Series III, EN 3645, and CECC. The range includes multiple material options, including aluminum, composite, stainless steel, and bronze, providing flexibility for diverse operational environments.
    Technical Parameters
    The 8D Series connectors boast an impressive array of technical specifications:
    - Shell Materials: Aluminum, composite, stainless steel, and bronze.
    - Plating Options: Cadmium-free and RoHS-compliant platings.
    - Insulator Material: Thermoplastic.
    - Seal Type: Silicone elastomer.
    - Contact Material: Copper alloy with gold-over-nickel plating.
    - Contact Ratings: Up to 850A for high-power transmission.
    - Contact Resistance: ≤ 5 mΩ.
    - Insulation Resistance: ≥ 5000 MΩ.
    - Temperature Range: -65°C to +200°C.
    - Sealing Capability: IP67 compliant.
    - Durability: 500 mating cycles for standard materials, up to 1500 cycles for specific composites.
    These connectors also support various contact configurations, including signal, high-speed data, power, and optical fiber layouts, catering to a wide range of applications.
    Product Features and Advantages
    The 8D Series connectors stand out due to their:
    - Multi-Contact Technology: Allows versatility and adaptability to multiple contact types.
    - Unique Retention Mechanism: Ensures high strength and reliability in vibration-prone environments.
    - High Performance Sealing: Protects against environmental factors like moisture and dust.
    - Wide Material Options: Offers flexibility to match any application need.
    - Advanced Plating Solutions: Meets modern regulatory requirements like RoHS compliance.
    These features make the 8D Series ideal for demanding applications requiring robust connectivity solutions.
    Application Cases and Usage Recommendations
    The 8D Series finds application in critical systems such as avionics, naval vessels, and industrial machinery. For instance, in military aircraft, these connectors ensure reliable data transfer and power distribution despite extreme climatic conditions.
    Usage recommendations include selecting the appropriate shell material based on environmental exposure and ensuring proper plating to enhance durability. Additionally, leveraging SOURIAU's extensive accessory lineup, such as protective caps and backshells, can optimize system performance and longevity.
    Compatibility and Support
    The 8D Series connectors are compatible with several international standards, including MIL-DTL-38999, EN 3645, and BACC specifications. SOURIAU provides comprehensive support through its global network, offering technical assistance, maintenance services, and customization options to meet specific customer needs.
    Common Issues and Solutions
    Users may encounter issues related to improper mating or environmental ingress. Solutions include verifying the correct mating procedure and ensuring seals are intact. SOURIAU's technical manual offers detailed guidance on troubleshooting and maintaining optimal performance.
    Summary and Recommendation
    The 8D Series stands as a benchmark in electronic connector technology, combining innovation, reliability, a

D38999/26WB99SCL参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 7.5A
外壳材料 -
针脚数 -
31mm(mm)
安装方式 导线安装
应用等级 工业级

D38999/26WB99SCL厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/26WB99SCL数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/26WB99SCL D38999/26WB99SCL数据手册

D38999/26WB99SCL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ $ 49.1059 ¥ 415.9273
25+ $ 43.9121 ¥ 371.9353
50+ $ 43.2365 ¥ 366.213
100+ $ 40.73 ¥ 344.9834
250+ $ 40.1482 ¥ 340.0549
500+ $ 38.4983 ¥ 326.0804
1000+ $ 37.4716 ¥ 317.3841
库存: 19
起订量: 11 增量: 1
交货地:
最小起订量为:10
合计: ¥ 4159.27
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908