处理中...

首页  >  产品百科  >  D38999/26MG75SAL

D38999/26MG75SAL

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 45A 导线安装
供应商型号: AEL-D38999/26MG75SAL
供应商: 海外现货
标准整包数: 1
SOURIAU-SUNBANK 圆形连接器 D38999/26MG75SAL

D38999/26MG75SAL概述

    8D Series Electronic Connectors: A Comprehensive Review
    Product Introduction
    The 8D Series electronic connectors, developed by SOURIAU, represent a comprehensive range of high-performance connectors designed for demanding applications across multiple sectors. Originally based on the MIL-DTL-38999 Series III specifications, the 8D Series has evolved into a robust, universal platform that caters to both civil and military aerospace, marine/offshore equipment, defense, ground military, and industrial needs. With its extensive range of materials, customizable designs, and adherence to stringent standards, the 8D Series offers unparalleled versatility.
    Key features include:
    - Versatile configurations for signal, power, and optical data transmission.
    - Compatibility with harsh environments, including extreme temperatures, vibration, and fluid exposure.
    - Extensive support for various industry standards such as MIL-DTL-38999 Series III, EN3645, and BACC.
    Technical Parameters
    The 8D Series connectors are engineered to deliver exceptional performance under challenging conditions. Here are some of their technical specifications:
    - Shell Materials: Aluminum, composite, stainless steel, titanium, and bronze.
    - Shell Platings: Nickel, black zinc nickel, green zinc cobalt, passivated stainless steel, etc., with RoHS-compliant options.
    - Insulators: Made of thermoplastic materials for durability.
    - Grommets and Interfacial Seals: Composed of silicone elastomer for superior sealing performance.
    - Contact Ratings:
    - Signal Transmission: Up to 230V layouts.
    - High Power Transmission: Up to 850A.
    - Environmental Performance:
    - Temperature Range: -65°C to +200°C.
    - Sealing: Meets IP67 standards.
    - Salt Spray Resistance: Up to 2000 hours for certain shells.
    - Contact Resistance: Minimum values range from 2 mΩ to 16 mΩ depending on shell material and contact configuration.
    Product Features and Advantages
    The 8D Series connectors stand out due to their innovative design and robust functionality. Some key highlights include:
    1. Multi-Contact Technology: Enables flexible configurations for signal, power, and optical data transmission.
    2. High Contact Density: Allows compact designs while maintaining high performance.
    3. Unique Retention System: Ensures reliable contact retention even under extreme vibration and shock.
    4. Hermetic Versions: Ideal for applications requiring absolute sealing integrity.
    5. Ruggedized Construction: Designed to withstand harsh environmental conditions, including extreme temperatures, shocks, and vibrations.
    6. Lightweight Options: Lightweight materials like aluminum and composite reduce weight without compromising strength.
    These features make the 8D Series an ideal choice for critical applications where reliability, durability, and adaptability are paramount.
    Application Cases and Usage Recommendations
    The 8D Series connectors find widespread use in several industries:
    1. Aerospace: Essential for transmitting critical signals and power in aircraft and spacecraft, ensuring safety and efficiency.
    2. Marine and Offshore: Withstands saltwater exposure, high humidity, and mechanical stress in offshore environments.
    3. Defense and Military Ground Vehicles: Designed to endure battlefield conditions with excellent shielding against electromagnetic interference (EMI).
    Usage Recommendations:
    - For signal transmission, prioritize high-density layouts to maximize connectivity within limited space.
    - When dealing with high-power applications, select connectors with appropriate contact ratings (up to 850A).
    - Consider hermetic versions in environments prone to moisture ingress or where absolute sealing is critical.
    Compatibility and Support
    The 8D Series connectors are compatible with numerous industry standards, including:
    - MIL-DTL-38999 Series III
    - EN

D38999/26MG75SAL参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 45A
外壳材料 -
针脚数 -
31mm(mm)
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 袋装

D38999/26MG75SAL厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/26MG75SAL数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/26MG75SAL D38999/26MG75SAL数据手册

D38999/26MG75SAL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 103.8805 ¥ 879.8681
10+ $ 92.2016 ¥ 780.9479
25+ $ 88.7868 ¥ 752.0242
50+ $ 82.6636 ¥ 700.1604
100+ $ 77.3304 ¥ 654.9885
250+ $ 71.5595 ¥ 606.1088
500+ $ 68.4926 ¥ 580.1327
1000+ $ 65.6779 ¥ 556.292
库存: 1
起订量: 5 增量: 1
交货地:
最小起订量为:1
合计: ¥ 879.86
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908