处理中...

首页  >  产品百科  >  D38999/20WB98AEL

D38999/20WB98AEL

产品分类: 圆形连接器
厂牌: SOURIAU-SUNBANK
产品描述: 7.5A 法兰安装 26.2mm(高度)
供应商型号: AEL-D38999/20WB98AEL
供应商: 海外现货
标准整包数: 0
SOURIAU-SUNBANK 圆形连接器 D38999/20WB98AEL

D38999/20WB98AEL概述

    8D Series Connectors: High-Performance Connectivity Solutions
    1. Product Introduction
    The 8D Series of connectors represents a comprehensive range designed for demanding applications across civil and military aerospace, marine and offshore equipment, defense systems, and industrial sectors. Built to comply with standards such as MIL-DTL-38999 Series III, EN3645, and BACC63 specifications, these connectors provide unmatched reliability and versatility. This series leverages advanced materials and technologies to meet the most rigorous requirements under extreme conditions.
    Key features include a wide variety of shell materials (aluminum, composite, stainless steel, titanium, and bronze), multiple plating options including RoHS-compliant finishes, and contact types tailored to signal, power, high-speed data, and optical transmission needs.
    2. Technical Parameters
    Below are key technical specifications extracted from the product manual:
    | Parameter | Value |

    | Shell Materials | Aluminum, Composite, Stainless Steel, Titanium, Bronze |
    | Plating Options | Cadmium Olive Drab, Nickel, Black Zinc Nickel, Green Zinc Cobalt |
    | Insulator | Thermoplastic |
    | Grommet & Interfacial Seal | Silicone Elastomer |
    | Contact Plating | Gold over Nickel |
    | Endurance | 500 mating cycles (all materials); 1500 cycles (composite connectors) |
    | Temperature Range | -65°C to +200°C |
    | Shock Resistance | 300g, 3ms |
    | Vibration Resistance | Sinusoidal & Random up to 2000 Hz |
    | Contact Rating (A) | 3A to 850A |
    | Test Voltage | ≥5000 MΩ (under 500V DC) |
    These connectors support diverse contact layouts for up to 128 contacts per shell size, ensuring adaptability to varied design requirements.
    3. Product Features and Advantages
    The 8D Series connectors stand out due to their exceptional performance and versatility:
    - Multi-Contact Technology: Allows flexible customization for signal, power, and high-speed data transmission.
    - Sealing Performance: Achieves IP67 sealing, ensuring protection against water ingress and dust.
    - Advanced Contact Retention: Utilizes metallic clips for superior strength and vibration resistance.
    - Optical Transmission: Supports ELIO® fiber optic connectors for high-speed Ethernet applications.
    - Lightweight Design: Aluminum and composite shells reduce weight significantly compared to stainless steel alternatives.
    These attributes make the 8D Series suitable for mission-critical applications where reliability, durability, and performance are paramount.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Civil and Military Aerospace: Deployed in avionics and flight control systems requiring high contact density and extreme environmental resistance.
    - Marine and Offshore: Used in shipboard systems and offshore drilling platforms where corrosion resistance is critical.
    - Defense and Ground Military: Installed in vehicles and portable electronic devices due to its robustness and ease of maintenance.
    Usage Suggestions:
    - For high-density signal transmission, consider using shells with large contact counts like size 25.
    - When integrating into vibration-prone environments, reinforce connections with additional support brackets.
    - For power-intensive applications (up to 850A)

D38999/20WB98AEL参数

参数
端接 -
额定电流 7.5A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
长*宽*高 26.2mm(高度)
安装方式 法兰安装
应用等级 工业级
零件状态 在售
包装方式 袋装

D38999/20WB98AEL厂商介绍

Souriau-Sunbank是全球领先的互连解决方案提供商,专注于设计和制造各种类型的连接器和互连系统。公司的产品广泛应用于**、**、*事、铁路、工业、能源、医疗和通信等多个领域。

主营产品分类包括:
1. 圆形连接器:适用于各种恶劣环境,如振动、冲击、温度变化等。
2. 矩形连接器:适用于需要高密度连接的应用,如计算机、通信设备等。
3. 电源连接器:适用于需要高电流传输的应用,如电动汽车、工业设备等。
4. 高速数据连接器:适用于需要高速数据传输的应用,如通信设备、数据中心等。
5. 光纤连接器:适用于需要高速光信号传输的应用,如通信网络、医疗设备等。

Souriau-Sunbank的优势在于:
1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。
2. 质量可靠:公司严格遵循国际质量标准,确保产品质量和性能。
3. 定制服务:公司提供定制化服务,根据客户需求设计和制造连接器。
4. 全球服务:公司在全球设有多个分支机构,提供快速响应和本地化服务。

D38999/20WB98AEL数据手册

厂牌 PDF简要描述 下载
SOURIAU-SUNBANK 圆形连接器 SOURIAU-SUNBANK D38999/20WB98AEL D38999/20WB98AEL数据手册

D38999/20WB98AEL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 17
起订量: 0 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908