处理中...

首页  >  产品百科  >  SiT8008AC-71-25S-9.830400

SiT8008AC-71-25S-9.830400

产品分类:
厂牌: SITIME
产品描述: Oscillator MEMS 9.8304MHz ±20ppm (Stability) 15pF HCMOS/LVCMOS 55% 2.5V Medical 4-Pin QFN SMD Bulk
供应商型号: 10A-SIT8008AC-71-25S-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AC-71-25S-9.830400

SiT8008AC-71-25S-9.830400概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8008 Low Power Programmable Oscillator is an innovative electronic component designed to offer precise timing solutions across various applications. This oscillator supports frequencies ranging from 1 MHz to 110 MHz with accuracy up to six decimal places. It is ideal for modern devices like Digital Still Cameras (DSC), Digital Video Cameras (DVC), Solid State Drives (SSD), and networking equipment such as GPON and EPON systems. The SiT8008 operates efficiently across a wide temperature range (-40°C to 85°C), making it suitable for industrial environments. Additionally, it supports high-speed serial protocols including USB, SATA, SAS, Firewire, and Ethernet.
    Technical Parameters
    Below are key technical specifications of the SiT8008:
    | Parameter | Typical Value |

    | Frequency Range | 1 MHz to 110 MHz |
    | Frequency Stability | ±20 ppm |
    | Power Supply Voltage | 1.62 V to 3.63 V |
    | Current Consumption (No Load) | 3.4 mA to 3.8 mA |
    | Startup Time | ≤ 5 ms |
    | Enable/Disable Time | ≤ 130 ns |
    | RMS Period Jitter | 1.76 ps to 3 ps |
    | Duty Cycle | 45% to 55% |
    The SiT8008 operates under various conditions and ensures stable performance despite temperature fluctuations and power supply variations. It is also compatible with standard output formats like LVCMOS/HCMOS.
    Key Features and Advantages
    1. Programmability: The SiT8008 allows customization of frequency, stability, drive strength, and operating temperature, enabling seamless integration into diverse designs.
    2. Energy Efficiency: With typical current consumption as low as 3.6 mA, it is highly power-efficient, making it ideal for battery-powered applications.
    3. Robustness: Offers excellent total frequency stability and operates reliably in challenging environments.
    4. Industry Standards: Available in multiple industry-standard package sizes, ensuring compatibility with existing PCB layouts.
    These features make the SiT8008 a versatile and competitive choice in today’s electronics market.
    Application Case Studies and Recommendations
    The SiT8008 excels in applications requiring precise timing signals. For instance:
    - Consumer Electronics: Used in tablets and eBooks where low power consumption is critical.
    - Networking: Ideal for Gigabit Ethernet and 10Gbps Ethernet systems due to its high-speed capability.
    Use Suggestions:
    - Ensure proper filtering by adding a 0.1 µF capacitor between Vdd and GND.
    - For high-noise environments, connect a pull-up resistor (<10 kΩ) between OE/ST pin and Vdd.
    Compatibility and Support
    The SiT8008 is compatible with most MEMS-based clocks and adheres to Pb-free, RoHS, and REACH standards. SiTime offers comprehensive support including field programming services via their Time Machine II tool, facilitating rapid prototyping and customization.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive Current Consumption | Verify correct Vdd levels; check wiring. |
    | Poor Clock Signal Quality | Adjust drive strength settings. |
    | Unstable Frequency | Check environmental conditions and calibration.|
    Conclusion and Recommendation
    The SiT8008 Low Power Programmable Oscillator stands out with its programmability, energy efficiency, and robustness. Its wide frequency range, excellent stability, and adaptability to different conditions make it a top-tier solution for modern electronics.
    We strongly recommend the SiT8008 for projects demanding precision timing, especially in consumer electronics and networking applications. Its fle

SiT8008AC-71-25S-9.830400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-71-25S-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AC-71-25S-9.830400 SiT8008AC-71-25S-9.830400数据手册

SiT8008AC-71-25S-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879