处理中...

首页  >  产品百科  >  SIT8920AM-73-33E-20.000000D

SIT8920AM-73-33E-20.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8920AM-73-33E-20.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8920AM-73-33E-20.000000D

SIT8920AM-73-33E-20.000000D概述

    # SiT8920: High-Temperature Rugged Oscillator
    Product Introduction
    The SiT8920 is a highly advanced MEMS-based oscillator designed for applications requiring precise timing solutions under extreme environmental conditions. It supports frequencies ranging between 1 MHz and 110 MHz with accuracy up to six decimal places. This ruggedized device operates effectively in temperatures as low as -55°C and as high as +125°C, making it suitable for harsh environments such as industrial, automotive, and telecommunications sectors.
    The product excels in areas where precise timing is essential, including data communication systems, networking hardware, GPS modules, and automotive electronics. It offers a supply voltage range of 1.8V to 3.3V, making it compatible with a variety of applications across different industries.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature | -55 +125 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption (No Load) 3.4 | 4.0 | mA |
    | Output Duty Cycle | 45 55 | % |
    | Jitter (RMS Period) 1.6 | 2.5 | ps |
    Key performance characteristics include:
    - Support for frequencies from 1 to 110 MHz.
    - Total frequency stability as low as ±20 ppm.
    - Low power consumption with a typical current draw of 3.4 mA at 1.8V.
    - LVCMOS/LVTTL compatible output.
    - Compatible with industry-standard package sizes.
    Product Features and Advantages
    The SiT8920 oscillator provides several distinct advantages that make it a standout choice in the market:
    1. Wide Operating Temperature Range: With support from -55°C to +125°C, the SiT8920 ensures reliable operation in extreme conditions, eliminating the need for additional cooling mechanisms.

    2. Precise Frequency Accuracy: The ability to achieve frequency accuracy up to six decimal places makes it ideal for high-precision applications like telecommunications and data centers.
    3. Field Programmability: The oscillator supports customizable features, including frequencies, voltage ranges, and frequency stability options, allowing tailored solutions for various use cases.
    4. Rugged Design: Its robust design ensures resistance to mechanical shock and vibration, meeting stringent MIL-STD standards.
    5. Compliance: The SiT8920 is compliant with RoHS and REACH regulations, making it environmentally friendly with no lead, halogens, or antimony.
    Application Cases and Usage Recommendations
    The SiT8920 finds extensive application in scenarios where high precision timing is crucial under challenging conditions. Some notable examples include:
    - Automotive Electronics: The oscillator's ability to withstand extreme temperatures makes it suitable for engine control units and infotainment systems.
    - Industrial Automation: Used in programmable logic controllers (PLCs) and sensors requiring precise timing.
    - Networking Equipment: Ideal for routers, switches, and network interface cards (NICs) where data integrity and timing reliability are critical.
    Recommendations:
    - Always ensure proper decoupling with a capacitor of 0.1 µF or higher connected between Vdd and GND to stabilize the power supply.
    - Implement OE/ST/NC functionality judiciously to optimize power consumption and meet application requirements.
    Compatibility and Support
    The SiT

SIT8920AM-73-33E-20.000000D参数

参数
长*宽*高 2mm*1.6mm*800μm
安装方式 贴片安装
零件状态 新设计不推荐

SIT8920AM-73-33E-20.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8920AM-73-33E-20.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8920AM-73-33E-20.000000D SIT8920AM-73-33E-20.000000D数据手册

SIT8920AM-73-33E-20.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546