处理中...

首页  >  产品百科  >  SiT1618AE-71-XXN-15.000000

SiT1618AE-71-XXN-15.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 15MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-71-XXN-15.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-71-XXN-15.000000

SiT1618AE-71-XXN-15.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency oscillator designed by SiTime Corporation. It offers a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for various industrial, medical, automotive, avionics, and high-temperature applications. With a robust design that supports operating temperatures ranging from -40°C to 125°C, the SiT1618 is ideal for harsh environmental conditions. Typical applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units | Conditions |
    |
    | Output Frequency Range | - | - | - | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | - | +20 | ppm | Includes initial tolerance at 25°C, 1st year aging at 25°C, and variations over operating temperature, rated power supply voltage and load (15 pF ± 10%). |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA | At 1.8V |
    | Duty Cycle | 45 | - | 55 | % | All Vdds |
    | Startup Time | - | - | 5 | ms | Measured from the time Vdd reaches 90% of final value |
    | Enable/Disable Time | - | - | 162 | ns | f = 48 MHz; for other frequencies, Toe = 100 ns + 3 clock periods |
    | Rise/Fall Time | - | 1.0 | 2.0 | ns | Vdd = 2.5V, 2.8V, 3.0V or 3.3V, 20%-80% |
    Product Features and Advantages
    The SiT1618 boasts several unique features and advantages:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Temperature Resistance: Operates effectively across a broad temperature spectrum (-40°C to 125°C).
    - Low Power Consumption: Typical power consumption is as low as 3.4 mA at 1.8V.
    - Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Industrial Standards: Comes in industry-standard package sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Field Programmability: Offers instant sampling with Time Machine II and field programmable oscillators.
    - Environmental Compliance: Fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Application Cases and Usage Recommendations
    The SiT1618 finds extensive application in environments where precision timing is critical. For instance:
    - Industrial Sensors: Ensure stable operations under varying environmental conditions.
    - PLCs and Motor Servos: Provide reliable timing signals necessary for synchronized operations.
    - Outdoor Networking Equipment: Operate effectively despite fluctuating temperatures.
    Usage Recommendations:
    - Always ensure proper decoupling capacitors (≥0.1 µF) are placed between Vdd and GND.
    - Use pull-up resistors (≤10 kΩ) if pin

SiT1618AE-71-XXN-15.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 15MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-71-XXN-15.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-71-XXN-15.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-71-XXN-15.000000 SiT1618AE-71-XXN-15.000000数据手册

SiT1618AE-71-XXN-15.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235