处理中...

首页  >  产品百科  >  SiT8008AC-71-18S-32.768000D

SiT8008AC-71-18S-32.768000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 32.768MHz
供应商型号: 10A-SIT8008AC-71-18S-32.768000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-71-18S-32.768000D

SiT8008AC-71-18S-32.768000D概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a low-power programmable oscillator designed by SiTime Corporation, offering precise timing solutions across multiple applications. This versatile product supports a wide frequency range (1 MHz to 110 MHz) with accuracy up to six decimal places. Its primary functions include supporting high-speed serial protocols and reducing electromagnetic interference (EMI), making it ideal for various industries including data storage (DSS, SSD), telecommunications (GPON, EPON), video and imaging equipment (DSC, DVC), and consumer electronics (tablets, e-books).
    The SiT8008 operates across an extended industrial temperature range (-40°C to 85°C) and can also be customized for extreme conditions using optional models like SiT8918 and SiT8920. It integrates advanced programmable features, including adjustable drive strength, making it a key component in modern electronic systems.
    2. Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | MHz | 1 – 110 |
    | Frequency Stability | ±20 | ±25 | ±50 | ppm | (inclusive of initial tolerance and aging) |
    | Operating Temperature | -40 85 | °C | Industrial grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption 3.6 | 4.5 | mA | (Typical, no-load) |
    | Drive Strength Options L, A, R, B, T, E, U |
    | Input High Voltage (VIH) | 70 % Vdd | Pin 1, OE, or ST |
    | Input Low Voltage (VIL) 30 | % Vdd | Pin 1, OE, or ST |
    | Jitter 1.76 | 3 | ps | f=75MHz, Vdd=2.5V |
    The SiT8008 offers superior performance with minimal jitter (up to ±1.76 ps RMS phase jitter). Its energy efficiency ensures low power consumption under typical conditions. Other parameters include support for LVCMOS/HCMOS outputs, compatibility with industry-standard packages, and Pb-free, RoHS, and REACH compliance.
    3. Product Features and Advantages
    - High Precision: Offers precise frequencies accurate to six decimal places.
    - Flexibility: Programmable features allow customization for specific application requirements.
    - Robust Design: Operates across a broad temperature range (-40°C to 85°C).
    - Energy-Efficient: Minimal current consumption (3.6 mA typical) reduces overall system power needs.
    - Reduced EMI: Adjustable drive strength improves system EMI and jitter performance.
    - Wide Compatibility: Available in multiple industry-standard packages (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - Instant Prototyping: Supports field-programmable devices for quick customization via the Time Machine II programmer.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 is suited for high-speed applications requiring robust timing solutions. Example use cases include:
    - Consumer Electronics: Tablets and e-books utilize its precision and low power consumption.
    - Data Storage: SSDs and DVRs leverage its stability under varying conditions.
    - Telecommunications: GPON, EPON, and 10G Ethernet benefit from its ability to support high-speed protocols.
    Usage Tips:
    - To optimize EMI performance, increase the rise/fall time using programmable drive strength.
    - Use a pull-up resistor (<10 kΩ) in noisy environments to ensure sta

SiT8008AC-71-18S-32.768000D参数

参数
扩频带宽 -
频率 32.768MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
应用等级 工业级

SiT8008AC-71-18S-32.768000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-71-18S-32.768000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-71-18S-32.768000D SiT8008AC-71-18S-32.768000D数据手册

SiT8008AC-71-18S-32.768000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235