处理中...

首页  >  产品百科  >  SiT8008AI-11-25S-32.768000D

SiT8008AI-11-25S-32.768000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 32.768MHz
供应商型号: 10A-SIT8008AI-11-25S-32.768000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-11-25S-32.768000D

SiT8008AI-11-25S-32.768000D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low-power programmable oscillator developed by SiTime Corporation. This oscillator is designed to provide precise timing solutions for various applications, ranging from consumer electronics to industrial systems. It supports frequencies from 1 MHz to 110 MHz with accuracy up to six decimal places, making it ideal for demanding applications requiring stable and precise oscillation. Key application areas include digital still cameras (DSC), digital video cameras (DVC), video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), and gigabit passive optical networks (GPON).
    Technical Parameters
    The SiT8008 offers several technical specifications that make it suitable for high-performance applications:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM inclusive of initial tolerance, first-year aging, and temperature variations.
    - Operating Temperature Range:
    - Extended Commercial: -20°C to +70°C
    - Industrial: -40°C to +85°C
    - Supply Voltage: Supports multiple voltages from 1.8V to 3.63V.
    - Current Consumption: Typical 3.6 mA (no load condition, f = 20 MHz).
    - Drive Strength: Programmable for optimal performance in different environments.
    - Output Compatibility: Compatible with LVCMOS/HCMOS.
    - Package Options: Available in standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8008 stands out due to its programmable nature, allowing users to tailor the oscillator to their specific needs. Its ability to adjust drive strength ensures minimal jitter, reducing EMI issues and improving system reliability. Additionally, the oscillator supports high-speed serial protocols such as USB, SATA, and Ethernet, making it versatile across multiple industries.
    Application Cases and Usage Recommendations
    The SiT8008 is well-suited for applications involving high-speed data transmission where precision and stability are critical. For instance, in network equipment like GPON and EPON, the SiT8008 ensures seamless data flow by providing consistent timing signals. Users should consider programming the drive strength based on the load conditions to maximize efficiency and minimize interference.
    Compatibility and Support
    SiT8008 oscillators are compatible with a wide range of electronic components and systems, ensuring smooth integration into existing designs. SiTime offers comprehensive support, including field programmable versions for rapid prototyping and customization.
    Common Issues and Solutions
    Some common challenges users might face include improper setup or understanding of the programmable features. Solutions involve consulting the provided documentation and utilizing tools like Time Machine II for easy configuration. Additionally, ensuring correct placement of decoupling capacitors can help mitigate potential issues.
    Conclusion and Recommendation
    Overall, the SiT8008 Low Power Programmable Oscillator is a robust and flexible solution for modern electronic designs requiring high-frequency precision. With its advanced programmability, excellent stability, and broad operating temperature range, it is highly recommended for professionals seeking reliable timing solutions. SiTime's commitment to innovation and customer support further enhances the appeal of this product. We strongly recommend considering the SiT8008 for projects demanding high-quality oscillators.
    This article provides a detailed overview of the SiT8008, covering essential aspects from its technical specifications to practical usage tips, ensuring readers have a comprehensive understanding of its capabilities and benefits.

SiT8008AI-11-25S-32.768000D参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 32.768MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
应用等级 工业级

SiT8008AI-11-25S-32.768000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-11-25S-32.768000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-11-25S-32.768000D SiT8008AI-11-25S-32.768000D数据手册

SiT8008AI-11-25S-32.768000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235